location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD-14
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2014100 show
Show alternative article codes used in the online market place
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘ProDVX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2024 20:26:41
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX SD-14
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - 14" 1920 x 1020 pixels 300 cd/m²
  • - Edge-LED
  • - Built-in speaker(s)
Guarantee: 2 years
Long product name ProDVX SD-14 :
The short editorial description of ProDVX SD-14

ProDVX SD-14
More>>>
ProDVX SD-14:
The official marketing text of ProDVX SD-14 as supplied by the manufacturer

The ProDVX SD-14 is a professional Signage Display. The ProDVX SD-14 comes with an embedded FHD Media Player. The content can be connected through the HDMI input and the unit has a SD, MMC, and MS Card Slot. This 14" Commercial Grade Signage Display standard comes with an Auto Video Play & Loop option and has plastic housing. This device supports multiple video, audio and photo sources and can be mounted through a VESA mount. The SD-14 standard comes with speakers and an audio jack output 3.5 mm.

Short summary description ProDVX SD-14:
This short summary of the ProDVX SD-14 data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX SD-14, 14", 1920 x 1020 pixels

Long summary description ProDVX SD-14:
This is an auto-generated long summary of ProDVX SD-14 based on the first three specs of the first five spec groups.

ProDVX SD-14. Display diagonal: 14", Display resolution: 1920 x 1020 pixels, Display brightness: 300 cd/m². Product color: Black

Display
LED backlighting type
Edge-LED
Display diagonal *
14"
Display resolution *
1920 x 1020 pixels
Display brightness *
300 cd/m²
Ports & interfaces
HDMI ports quantity *
1
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, SD
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
Design
Product color *
Black
VESA mounting *
Yes
Power
Power consumption (typical) *
11 W
Computer system
Video formats supported
AVI, H.264, MPEG2, MPEG4, MPG
Computer system
Audio formats supported
AAC, MP3
Image formats supported
BMP, JPEG
Weight & dimensions
Display width
13.5" (343 mm)
Display depth
0.984" (25 mm)
Display height
8.66" (220 mm)
Width
13.5" (343 mm)
Depth
0.984" (25 mm)
Height
8.66" (220 mm)
Weight
2.2 lbs (1 kg)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Certificates
Certification
CE, RoHS
Other features
Contrast ratio
700:1
Viewing angle
160°
Housing material
Plastic
Brand Image Article code product Stock Price from
ProDVX SD-15 ProDVX SD-15
(show image)
2015100 SD-15
ProDVX SD-22 ProDVX SD-22
(show image)
2022100 SD-22
ProDVX SD-18 ProDVX SD-18
(show image)
2018100 SD-18
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)