location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N280-01M InfiniBand/fibre optic cable 39.4" (1 m) SFP+ Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N280-01M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N280-01M
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65276
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 12:09:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N280-01M InfiniBand/fibre optic cable 39.4" (1 m) SFP+ Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39.4" (1 m)
  • - SFP+ Male
  • - SFP+ Male
  • - Black
Long product name Tripp Lite N280-01M InfiniBand/fibre optic cable 39.4" (1 m) SFP+ Black :
The short editorial description of Tripp Lite N280-01M InfiniBand/fibre optic cable 39.4" (1 m) SFP+ Black

1M SFP+ 10Gbase-CU Twinax CopperCable, SFP+ to SFP+
More>>>
Tripp Lite N280-01M InfiniBand/fibre optic cable 39.4" (1 m) SFP+ Black:
The official marketing text of Tripp Lite N280-01M InfiniBand/fibre optic cable 39.4" (1 m) SFP+ Black as supplied by the manufacturer

Tripp Lite Small Form Factor Pluggable ( SFP+ ) passive copper cables, are a high performance connectivity solution supporting 10Gb Ethernet and Fibre Channel applications. Constructed with 24AWG, 100ohm Twinaxial cable, Tripp Lite cables exceed the specs on most OEM cables, at a fraction of the cost. SFP+ cables were developed as cost effective, low power alternatives to fiber optic cables, in high speed interconnect applications, such as network storage and enterprise networking.

Short summary description Tripp Lite N280-01M InfiniBand/fibre optic cable 39.4" (1 m) SFP+ Black:
This short summary of the Tripp Lite N280-01M InfiniBand/fibre optic cable 39.4" (1 m) SFP+ Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N280-01M, 39.4" (1 m), SFP+, SFP+

Long summary description Tripp Lite N280-01M InfiniBand/fibre optic cable 39.4" (1 m) SFP+ Black:
This is an auto-generated long summary of Tripp Lite N280-01M InfiniBand/fibre optic cable 39.4" (1 m) SFP+ Black based on the first three specs of the first five spec groups.

Tripp Lite N280-01M. Cable length: 39.4" (1 m), Connector 1: SFP+, Connector 2: SFP+

Features
Cable length *
39.4" (1 m)
Connector 1 *
SFP+
Connector 2 *
SFP+
Features
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
Black
Brand Image Article code product Stock Price from
Tripp Lite N280-20N-BK InfiniBand/fibre optic cable 19.7" (0.5 m) SFP+ Black Tripp Lite N280-20N-BK InfiniBand/fibre optic cable 19.7" (0.5 m) SFP+ Black
(show image)
N280-20N-BK N280-20N-BK SFP+ 10GBASE-CU Passive Twinax Copper Cable, SFP-H10GB-CU50CM Compatible, Black, 20-in. (50.8 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-07M-BK InfiniBand/fibre optic cable 275.6" (7 m) SFP+ Black Tripp Lite N280-07M-BK InfiniBand/fibre optic cable 275.6" (7 m) SFP+ Black
(show image)
N280-07M-BK N280-07M-BK SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU7M Compatible, Black, 7M (22.96 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-06M-BK InfiniBand/fibre optic cable 236.2" (6 m) SFP+ Black Tripp Lite N280-06M-BK InfiniBand/fibre optic cable 236.2" (6 m) SFP+ Black
(show image)
N280-06M-BK N280-06M-BK SFP+ 10GBase-CU Passive Twinax Copper Cable, SFP-H10GB-CU5M Compatible, Black, 6M (19.68 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-05M-BK InfiniBand/fibre optic cable 196.9" (5 m) SFP+ Black Tripp Lite N280-05M-BK InfiniBand/fibre optic cable 196.9" (5 m) SFP+ Black
(show image)
N280-05M-BK N280-05M-BK SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU5M Compatible, Black, 5M (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-03M-BK InfiniBand/fibre optic cable 118.1" (3 m) SFP+ Black Tripp Lite N280-03M-BK InfiniBand/fibre optic cable 118.1" (3 m) SFP+ Black
(show image)
N280-03M-BK N280-03M-BK SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU3M Compatible, Black, 3M (9.84 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-02M-BK InfiniBand/fibre optic cable 78.7" (2 m) SFP+ Black Tripp Lite N280-02M-BK InfiniBand/fibre optic cable 78.7" (2 m) SFP+ Black
(show image)
N280-02M-BK N280-02M-BK SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU2M Compatible, Black, 2M (6.56 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-01M-BK InfiniBand/fibre optic cable 39.4" (1 m) SFP+ Black Tripp Lite N280-01M-BK InfiniBand/fibre optic cable 39.4" (1 m) SFP+ Black
(show image)
N280-01M-BK N280-01M-BK SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU1M Compatible, Black, 1M (3.28 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-008-BK InfiniBand/fibre optic cable 98.4" (2.5 m) SFP+ Black Tripp Lite N280-008-BK InfiniBand/fibre optic cable 98.4" (2.5 m) SFP+ Black
(show image)
N280-008-BK N280-008-BK SFP+ 10GBase-CU Passive Twinax Copper Cable, SFP-H10GB-CU2-5M Compatible, Black, 8 ft. (2.43 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N280-005-BK InfiniBand/fibre optic cable 59.8" (1.52 m) SFP+ Black Tripp Lite N280-005-BK InfiniBand/fibre optic cable 59.8" (1.52 m) SFP+ Black
(show image)
N280-005-BK N280-005-BK SFP+ 10Gbase-CU Passive Twinax Copper Cable, SFP-H10GB-CU1-5M Compatible, Black, 5 ft. (1.52 m) 0.00
(excl. VAT)
0 (incl. VAT)