HP logo

HP 4A3K6PA laptop Intel® Core™ i7 i7-11370H 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
HP segment:
Home
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28319
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points HP 4A3K6PA laptop Intel® Core™ i7 i7-11370H 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Black:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-11370H (12MB Cache)
  • - 39.6 cm (15.6") 1920 x 1080 IPS, NVIDIA GeForce RTX 3050 (4GB GDDR6)
  • - 16GB (3200MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Long product name HP 4A3K6PA laptop Intel® Core™ i7 i7-11370H 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

Intel Core i7-11370H (12MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") 1920 x 1080 IPS, Intel Iris Xe Graphics, NVIDIA GeForce RTX 3050 (4GB GDDR6), LAN, WLAN, HP Wide Vision HD, Windows 10 Home 64-bit

HP 4A3K6PA laptop Intel® Core™ i7 i7-11370H 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

For multiplayers and multitaskers
The thin and powerful HP Pavilion Gaming Laptop PC lets you experience high-grade graphics and processing power that meets your gaming and multitasking needs.

Short summary description HP 4A3K6PA laptop Intel® Core™ i7 i7-11370H 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

HP 4A3K6PA, Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description HP 4A3K6PA laptop Intel® Core™ i7 i7-11370H 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

HP 4A3K6PA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11370H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.