location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link USB 2.0 CardBus Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 CardBus Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DUB-C2
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2019 15:05:05
The date of the most recent change of the data-sheet in Icecat's system
Long product name D-Link USB 2.0 CardBus Adapter :
The short editorial description of D-Link USB 2.0 CardBus Adapter

USB 2.0 CardBus Adapter - Adding USB 2.0 Ports to Your Notebook Computer
More>>>
D-Link USB 2.0 CardBus Adapter:
The official marketing text of D-Link USB 2.0 CardBus Adapter as supplied by the manufacturer

The DUB-C2 USB adapter is designed to upgrade notebook PC and Mac to USB 2.0. Many notebook computers are currently not yet equipped with USB 2.0 ports, while the number of USB 2.0 supported devices available in the market is increasing. This adapter easily adds USB 2.0 ports to your computer so you can access these peripherals and digital devices through the fast USB interface. The card simply plugs to a PCMCIA slot on your computer to give you two USB 2.0 ports. Each of these ports gives you transmission of up to 480Mbps. That's about 40 times faster than USB 1.1, the earlier USB specification.

480Mbps Transmission
Many USB 2.0 products are now beginning to be out in the market, so you'll need this card to get fast connection. The two ports provided let you plug to USB-supported devices and USB hubs.

The adapter supports low-speed 1.5Mbps devices, full-speed 12Mbps devices and high-speed 480Mbps. Each port creates a bridge between the attached USB peripheral or USB hub and the host computer.

Backward Compatible
Each of the two ports transfers data at up to 480 Mbps. Both ports are backwards compatible with USB 1.1, so you can use all of your older USB devices as well as the new USB 2.0 products.

Plug-and-Play Installation & Hot Swap Capability
As a standard USB host controller, the adapter directly interfaces between the USB bus and the operating system. It is automatically configured by the O.S. It is also hotswappable, so you can plug in or remove the card anytime without having to turn off the power of your computer.



Product Features:

32-bit CardBus PC card for notebook PC & Macintosh
Provides 2 USB 2.0 ports
USB specification 2.0 compliant
Backward compatible with USB 1.1
40 times faster than USB 1.1
Supports high-speed 480Mbps transfer rate
Supports Windows-based PC
Supports Windows 98SE, ME, 2000, XP, MacOS
Plug-and-Play installation, hot-swappable

Short summary description D-Link USB 2.0 CardBus Adapter:
This short summary of the D-Link USB 2.0 CardBus Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link USB 2.0 CardBus Adapter, Wired, CardBus

Long summary description D-Link USB 2.0 CardBus Adapter:
This is an auto-generated long summary of D-Link USB 2.0 CardBus Adapter based on the first three specs of the first five spec groups.

D-Link USB 2.0 CardBus Adapter. Connectivity technology: Wired, Host interface: CardBus

Ports & interfaces
Connectivity technology *
Wired
Host interface *
CardBus
System requirements
Mac operating systems supported
Yes
Other features
Data transfer rate
0.48 Gbit/s
Brand Image Article code product Stock Price from
D-Link DUB-E100 network card Ethernet 100 Mbit/s D-Link DUB-E100 network card Ethernet 100 Mbit/s
(show image)
DUB-E100 DUB-E100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)