C2G logo

C2G 81692 interface cards/adapter

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123574
Info modified on:
27 Nov 2023, 16:15:39
Long product name C2G 81692 interface cards/adapter:

Trulink USB to Gigabit Ethernet adapter

C2G 81692 interface cards/adapter:

Overview

The TruLink Gigabit USB 2.0 Ethernet Adapter is a cost-effective solution for converting an existing USB port to a 10/100/1000 Base-T Ethernet port without replacing or adding a new network card. With this adapter users can create a new network connection that allows them to connect to another network or computer without the need for a router or switch. The Auto Sensing feature detects the correct connection speed whether 10, 100 or 1000 Base-T. With speeds up to 480Mbps, file transfer between computers is fast and easy, even with large amounts of multimedia data. The adapter works on older model computers that have no Ethernet port installed, so upgrades are quick and convenient. Simply plug in the adapter and load the included software driver to get 1000 Base-T connection speeds. This flexible solution requires no external power supply.

Connector 1
: (1) USB Type A Male

Short summary description C2G 81692 interface cards/adapter:

C2G 81692, Black, 8.04 oz (228 g), Windows 7 (32-bit/64-bit), Vista (32-bit/64-bit), XP, 2000

Long summary description C2G 81692 interface cards/adapter:

C2G 81692. Product color: Black. Weight: 8.04 oz (228 g). Compatible operating systems: Windows 7 (32-bit/64-bit), Vista (32-bit/64-bit), XP, 2000

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.