location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart UPS 3000-5000VA RT output hardwire uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart UPS 3000-5000VA RT output hardwire
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SURT007 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304217282 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:10:47
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Standard warranty - 2 years repair or replace
Long product name APC Smart UPS 3000-5000VA RT output hardwire uninterruptible power supply (UPS) :
The short editorial description of APC Smart UPS 3000-5000VA RT output hardwire uninterruptible power supply (UPS)

APC Smart-UPS RT 3000/5000VA Output Hardwire Kit
More>>>
APC Smart UPS 3000-5000VA RT output hardwire uninterruptible power supply (UPS):
The official marketing text of APC Smart UPS 3000-5000VA RT output hardwire uninterruptible power supply (UPS) as supplied by the manufacturer

APC Smart-UPS RT 3000/5000VA Output Hardwire Kit


Description: APC Step-Down Transformer

Includes : Installation Guide

Short summary description APC Smart UPS 3000-5000VA RT output hardwire uninterruptible power supply (UPS):
This short summary of the APC Smart UPS 3000-5000VA RT output hardwire uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart UPS 3000-5000VA RT output hardwire, 19.4 oz (550 g), 7.8 x 1.7 x 4.8" (198.1 x 43.2 x 121.9 mm)

Long summary description APC Smart UPS 3000-5000VA RT output hardwire uninterruptible power supply (UPS):
This is an auto-generated long summary of APC Smart UPS 3000-5000VA RT output hardwire uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC Smart UPS 3000-5000VA RT output hardwire. Weight: 19.4 oz (550 g). Dimensions (WxDxH): 7.8 x 1.7 x 4.8" (198.1 x 43.2 x 121.9 mm)

Weight & dimensions
Weight
19.4 oz (550 g)
Logistics data
Harmonized System (HS) code
85078000
Other features
Dimensions (WxDxH)
7.8 x 1.7 x 4.8" (198.1 x 43.2 x 121.9 mm)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
Polska 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)