Microconnect logo

Microconnect V-UTP602B-FLAT networking cable Blue 78.7" (2 m) Cat6 U/UTP (UTP)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34043
Info modified on:
10 Aug 2024, 09:47:45
Bullet Points Microconnect V-UTP602B-FLAT networking cable Blue 78.7" (2 m) Cat6 U/UTP (UTP):
  • - Suitable for Gigabit (10/100/1000 Mbit) network
  • - CAT6 tested up to 250 MHZ
  • - with slimline strain relief, with gold plated PINs
  • - perfect for installations where you need to save space in IT Racks and Cabinets
Guarantee:
300 months
Long product name Microconnect V-UTP602B-FLAT networking cable Blue 78.7" (2 m) Cat6 U/UTP (UTP):

CAT6 U/UTP FLAT Network Cable 2m, Blue

Short summary description Microconnect V-UTP602B-FLAT networking cable Blue 78.7" (2 m) Cat6 U/UTP (UTP):

Microconnect V-UTP602B-FLAT, 78.7" (2 m), Cat6, U/UTP (UTP), RJ-45, RJ-45, Blue

Long summary description Microconnect V-UTP602B-FLAT networking cable Blue 78.7" (2 m) Cat6 U/UTP (UTP):

Microconnect V-UTP602B-FLAT. Cable length: 78.7" (2 m), Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 10000 Mbit/s, Product color: Blue

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.