location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

3GO Nano Midi Tower Black 450 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3GO Check ‘3GO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nano
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NANO
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘3GO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3GO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2023 14:09:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points 3GO Nano Midi Tower Black 450 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Midi Tower PC
  • - micro ATX
  • - 450 W
  • - Plastic, SECC
  • - Black
More>>>
Short summary description 3GO Nano Midi Tower Black 450 W:
This short summary of the 3GO Nano Midi Tower Black 450 W data-sheet is auto-generated and uses the product title and the first six key specs.

3GO Nano, Midi Tower, PC, Black, micro ATX, Plastic, SECC, RoHS, CE

Long summary description 3GO Nano Midi Tower Black 450 W:
This is an auto-generated long summary of 3GO Nano Midi Tower Black 450 W based on the first three specs of the first five spec groups.

3GO Nano. Form factor: Midi Tower, Type: PC, Product color: Black. Power supply: 450 W. Width: 7.68" (195 mm), Depth: 15" (380 mm), Height: 14.6" (370 mm). Internal drive bays: 2 x 3.5", External drive bays: 2 x 3.5", 2 x 5.25"

Source Testseek summary Average rating
Reviews
Updated:
2011-10-27 18:54:03
Uk has collected 2 expert reviews for 3GO Nano Midi Tower Black 450 W and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%