location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect KEYSTONE-4 keystone module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEYSTONE-4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KEYSTONE-4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327884545
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 10:11:02
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 300 months
Long product name Microconnect KEYSTONE-4 keystone module :
The short editorial description of Microconnect KEYSTONE-4 keystone module

UTP Cat 6 Keystone Jack
More>>>
Short summary description Microconnect KEYSTONE-4 keystone module:
This short summary of the Microconnect KEYSTONE-4 keystone module data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect KEYSTONE-4, White, Cat6, 0.317 oz (9 g), 1.18" (30 mm), 1.18" (30 mm), 1.97" (50 mm)

Long summary description Microconnect KEYSTONE-4 keystone module:
This is an auto-generated long summary of Microconnect KEYSTONE-4 keystone module based on the first three specs of the first five spec groups.

Microconnect KEYSTONE-4. Product color: White, Cable types supported: Cat6. Weight: 0.317 oz (9 g). Package width: 1.18" (30 mm), Package depth: 1.18" (30 mm), Package height: 1.97" (50 mm)

Brand Image Article code product Stock Price from
Microconnect

Microconnect KEYSTONE-6 keystone module
(show image)
KEYSTONE-6 KEYSTONE-6 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect KEYSTONE-5 keystone module
(show image)
KEYSTONE-5 KEYSTONE-5 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect KEYSTONE-1 keystone module
(show image)
KEYSTONE-1 KEYSTONE-1 0.00
(excl. VAT)
0 (incl. VAT)