location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C510n Color 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C510n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20K1209
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C510n Color 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Color
  • - 600 x 600 DPI
  • - A4 30 ppm
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB 500 MHz
Long product name Lexmark C510n Color 600 x 600 DPI A4 :
The short editorial description of Lexmark C510n Color 600 x 600 DPI A4

C510N/NON 128MB 2400dpi 30ppm A4 color
More>>>
Lexmark C510n Color 600 x 600 DPI A4:
The official marketing text of Lexmark C510n Color 600 x 600 DPI A4 as supplied by the manufacturer

The Lexmark C510n is a high quality, small workgroup color laser printer for price-sensitive business users. The Lexmark C510 series allows you to create professional, high quality color documents with 2400 Image Quality. The Lexmark C510 series has a 500 MHz processor based controller for less network traffic and faster throughput. The Lexmark C510 series allows you to print complex color jobs quickly with speeds of up to 30ppm in monochrome, 8ppm in color and fast time to first print.
The Lexmark C510 offering 2400 Image Quality printing at up to 30 ppm in black and 8 ppm in color is excellent for office workgroups.

Up to 30 ppm mono, 8 ppm color

Time to first page: 13 seconds mono, 19 seconds color

2400 Image Quality

500 MHz processor

Supports major operating systems

PostScript emulation standard

Ethernet Network-Ready

Optional 250-Sheet Legal Tray

Short summary description Lexmark C510n Color 600 x 600 DPI A4:
This short summary of the Lexmark C510n Color 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C510n, Color, 600 x 600 DPI, A4, 30 ppm

Long summary description Lexmark C510n Color 600 x 600 DPI A4:
This is an auto-generated long summary of Lexmark C510n Color 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C510n. Color. Number of print cartridges: 4, Maximum duty cycle: 35000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm

Printing
Print speed (color, normal quality, A4/US Letter)
8 ppm
Color *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
13 s
Features
Maximum duty cycle *
35000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Maximum input capacity
780 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
128 MB
Processor frequency
500 MHz
Sound pressure level (printing)
53 dB
Powersave acoustic emission
41 dB
Weight & dimensions
Weight
66.8 lbs (30.3 kg)
Dimensions (WxDxH)
19.5 x 16.5 x 15.2" (495 x 420 x 385 mm)
Other features
Maximum scan size
8.5 x 14" (216 x 356 mm)
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:10:02
Uk has collected 8 expert reviews for Lexmark C510n Colour 600 x 600 DPI A4 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itreviews.com
Updated:
2015-06-25 07:10:02
personal colour laser printer: As personal colour laser printers go, the Lexmark C510 certainly stands out from the crowd. Although its at the cheaper end of the scale with a price just above the 200 mark, the C510 has an...
0%
pcadvisor.co.uk
Updated:
2015-06-25 07:10:02
We often wonder how manufacturers come up with the print speeds they claim their printers can achieve, as they dont seem to bear much resemblance to the output rate we get out of them in our tests. Imagine our surprise, then, when we found that the...
Bottom line Its refreshing to see quoted print speeds that are close to reality, and the Lexmark pumps out quality prints. It would be overkill for a single user. For workgroup use a networkable version is available for about £100 more. Ben Camm-Jones...
50%
v3.co.uk
Updated:
2015-06-25 07:10:02
Fast print speeds for all but photos, and a little expensive...
80%
pcmag.com
Updated:
2015-06-25 07:10:02
Specs: Type: 4-pass color, Technology: Laser...
80%
mymac.com
Updated:
2015-06-25 07:10:02
Price: $599 - $1,100 (US) If you print an average of 20 items a day on your inkjet printer, it is probably time for your to save some time and money and move on to a laser printer. Unlike an ink-jet printer, a laser printer does not use ink, but rath...
90%
hardwarecentral.com
Updated:
2015-06-25 07:10:02
High-quality, low-priced workgroup and small-office color printers are becoming commonplace, but thats no excuse to become complacent about them. We confess weve seen so many under-$1,000 color lasers at the Labs, Weather, & Sports Desk lately that o...
0%
Country Distributor
United Kingdom 1 distributor(s)