location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CLI-8PM ink cartridge Original Photo magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-8PM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAN22305
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:58:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon CLI-8PM ink cartridge Original Photo magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Photo magenta
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Canon
Long product name Canon CLI-8PM ink cartridge Original Photo magenta :
The short editorial description of Canon CLI-8PM ink cartridge Original Photo magenta

CLI-8PM, 13 ml, Photo magenta
More>>>
Canon CLI-8PM ink cartridge Original Photo magenta:
The official marketing text of Canon CLI-8PM ink cartridge Original Photo magenta as supplied by the manufacturer

The ChromaLife100 dye-based ink range delivers stunning quality and vibrant photos in colour and monochrome. The 13ml photo magenta ink tank allows you to print up to 146 photos in 10x15cm or 26 in A3+ size.

Short summary description Canon CLI-8PM ink cartridge Original Photo magenta:
This short summary of the Canon CLI-8PM ink cartridge Original Photo magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CLI-8PM, Photo magenta, Dye-based ink, 13 ml

Long summary description Canon CLI-8PM ink cartridge Original Photo magenta:
This is an auto-generated long summary of Canon CLI-8PM ink cartridge Original Photo magenta based on the first three specs of the first five spec groups.

Canon CLI-8PM. Colour ink type: Dye-based ink, Color ink volume: 13 ml, Printing colors: Photo magenta

Features
Colour ink type
Dye-based ink
Compatibility *
PIXMA iP6600D, iP6700D, Pro9000 Mark II, Pro9000
Color ink cartridges quantity
1
Color ink volume
13 ml
Features
Type *
Original
Ink type
Dye-based ink
Printing colors *
Photo magenta
Brand compatibility *
Canon
Weight & dimensions
Package type
Box