location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Pro Connect Switch Box Chassis 4sl KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Connect Switch Box Chassis 4sl
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DKVM-4K show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:12
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 May 2017
Product end of life date
Guarantee: 1 year
Long product name D-Link Pro Connect Switch Box Chassis 4sl KVM switch :
The short editorial description of D-Link Pro Connect Switch Box Chassis 4sl KVM switch

KVM Switch for 4 PCs
More>>>
D-Link Pro Connect Switch Box Chassis 4sl KVM switch:
The official marketing text of D-Link Pro Connect Switch Box Chassis 4sl KVM switch as supplied by the manufacturer

KVM Switch for 4 PCs
The DKVM-4K 4-port KVM switch is a cost-effective KVM solution for office users and business. This switch allows you to easily control 4 different PCs from a single set of keyboard, mouse, and VGA monitor. The switch provides many easy to use features and is perfect for MIS, network administrators and business users.

Cost-effective for PC Users
If you need to control several computers at the same time (such as in a computer room), the DKVM-4K saves you the money and space by allowing you to control you're the computers from a set of keyboard, monitor and mouse. You may have a better, bigger monitor and want to connect all 4 PCs to it, the DKVM-4K allows you to do this.

High Performance and Easy Management of Port Traffic/Server Control
The DKVM-4K allows you to manage port traffic and boot up the attached PCs. A control button located on the top of the DKVM-4K gives you one touch access to your attached PCs. Featuring hot-plug, auto-scan, keyboard hot-keys and audible feedback, this switch makes it simple to manage all of your computers.

Status Save and High Resolution Support
The DKVM-4K supports VGA, SVGA, and MultiSync monitors at up to 2048 x 1536 resolution. Support for Microsoft IntelliMouse is provided.



Product Features:


Bus-power support (no external power connection required)
Allows control of 4 PS/2 style computers from a set of single keyboard, mouse, monitor
Keyboard and mouse emulation for error-free boot-up
VGA, SVGA and Multisync monitor resolution 2048 x 1536 support
Microsoft IntelliMouse and Microsoft IntelliMouse Explorer support
PS/2 style keyboard, mouse support
Switch among the 4 PCs via "Select"push button and Hot-Key commands
Auto-scan mode for convenience automatic switching (Scan boot up PCs)
Audible feedback when switching
4 LED indicators for each connected computer
Automatic recall of CAPS LOCK, NUM LOCK and SCROLL LOCK Key's status for each computer
Uses inexpensive, commonly available cables

Short summary description D-Link Pro Connect Switch Box Chassis 4sl KVM switch:
This short summary of the D-Link Pro Connect Switch Box Chassis 4sl KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Pro Connect Switch Box Chassis 4sl, 2048 x 1536 pixels

Long summary description D-Link Pro Connect Switch Box Chassis 4sl KVM switch:
This is an auto-generated long summary of D-Link Pro Connect Switch Box Chassis 4sl KVM switch based on the first three specs of the first five spec groups.

D-Link Pro Connect Switch Box Chassis 4sl. Maximum resolution: 2048 x 1536 pixels. Width: 4.09" (104 mm), Depth: 7" (177.8 mm), Height: 1.21" (30.8 mm). Package width: 8.2" (208.3 mm), Package depth: 10.8" (274.3 mm), Package height: 2.6" (66 mm)

Performance
Maximum resolution *
2048 x 1536 pixels
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
4.09" (104 mm)
Depth
7" (177.8 mm)
Weight & dimensions
Height
1.21" (30.8 mm)
Weight
9.6 oz (272.2 g)
Packaging data
Package width
8.2" (208.3 mm)
Package depth
10.8" (274.3 mm)
Package height
2.6" (66 mm)
Package weight
2.8 lbs (1.27 kg)
Other features
Ports quantity
4
Brand Image Article code product Stock Price from
D-Link DKVM-2K PORT KVM switch D-Link DKVM-2K PORT KVM switch
(show image)
DKVM-2K DKVM-2K PORT KVM SWITCH 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Pro Connect Switch Box Chassis 2sl KVM switch D-Link Pro Connect Switch Box Chassis 2sl KVM switch
(show image)
DKVM-2 Pro Connect Switch Box Chassis 2sl 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)