location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Modulare PSU 2200W platinum hp server

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Modulare PSU 2200W platinum hp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PY-PU221
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4063872789516
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 08:56:22
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Fujitsu Modulare PSU 2200W platinum hp server:
This short summary of the Fujitsu Modulare PSU 2200W platinum hp server data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Modulare PSU 2200W platinum hp

Long summary description Fujitsu Modulare PSU 2200W platinum hp server:
This is an auto-generated long summary of Fujitsu Modulare PSU 2200W platinum hp server based on the first three specs of the first five spec groups.

Fujitsu Modulare PSU 2200W platinum hp

Brand Image Article code product Stock Price from
Fujitsu PRIMERGY RX2540 M7 server Rack (2U) Intel Xeon Silver 4509Y 2.6 GHz 32 GB DDR5-SDRAM 900 W Fujitsu PRIMERGY RX2540 M7 server Rack (2U) Intel Xeon Silver 4509Y 2.6 GHz 32 GB DDR5-SDRAM 900 W
(show image)
VFY:R2547SC033IN RX2540 M7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX2540 M7 server Rack (2U) Intel® Xeon® Gold 6526Y 2.8 GHz 32 GB DDR5-SDRAM 900 W Fujitsu PRIMERGY RX2540 M7 server Rack (2U) Intel® Xeon® Gold 6526Y 2.8 GHz 32 GB DDR5-SDRAM 900 W
(show image)
VFY:R2547SC562IN RX2540 M7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel® Xeon® Gold 6526Y 2.8 GHz 32 GB DDR5-SDRAM 900 W Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel® Xeon® Gold 6526Y 2.8 GHz 32 GB DDR5-SDRAM 900 W
(show image)
VFY:R2537SC562IN RX2530 M7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX2540 M7 server Rack (2U) Intel Xeon Silver 4510 2.4 GHz 32 GB DDR5-SDRAM 900 W Fujitsu PRIMERGY RX2540 M7 server Rack (2U) Intel Xeon Silver 4510 2.4 GHz 32 GB DDR5-SDRAM 900 W
(show image)
VFY:R2547SC541IN RX2540 M7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel Xeon Silver 4510 2.4 GHz 32 GB DDR5-SDRAM 900 W Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel Xeon Silver 4510 2.4 GHz 32 GB DDR5-SDRAM 900 W
(show image)
VFY:R2537SC541IN RX2530 M7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel® Xeon® Gold 5515+ 3.2 GHz 32 GB DDR5-SDRAM 900 W Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel® Xeon® Gold 5515+ 3.2 GHz 32 GB DDR5-SDRAM 900 W
(show image)
VFY:R2537SC551IN RX2530 M7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX2540 M7 server Rack (2U) Intel® Xeon® Gold 5515+ 3.2 GHz 32 GB DDR5-SDRAM 900 W Fujitsu PRIMERGY RX2540 M7 server Rack (2U) Intel® Xeon® Gold 5515+ 3.2 GHz 32 GB DDR5-SDRAM 900 W
(show image)
VFY:R2547SC511IN RX2540 M7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel Xeon Silver 4509Y 2.6 GHz 32 GB DDR5-SDRAM 900 W Fujitsu PRIMERGY RX2530 M7 server Rack (1U) Intel Xeon Silver 4509Y 2.6 GHz 32 GB DDR5-SDRAM 900 W
(show image)
VFY:R2537SC540IN RX2530 M7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY RX2540 M7 server Rack (2U) Intel Xeon Silver 4509Y 2.6 GHz 32 GB DDR5-SDRAM 900 W Fujitsu PRIMERGY RX2540 M7 server Rack (2U) Intel Xeon Silver 4509Y 2.6 GHz 32 GB DDR5-SDRAM 900 W
(show image)
VFY:R2547SC540IN RX2540 M7 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PRIMERGY TX2550 M7 server Tower Intel Xeon Silver 4509Y 2.6 GHz 16 GB DDR5-SDRAM 900 W Fujitsu PRIMERGY TX2550 M7 server Tower Intel Xeon Silver 4509Y 2.6 GHz 16 GB DDR5-SDRAM 900 W
(show image)
VFY:T2557SC031IN TX2550 M7 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)