location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U330-10M-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A 2 x USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U330-10M-1 USB 3.2 Gen 1 Active Extension Repeater Cable (A M/F), 10 m (32.8 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U330-10M-1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332268679 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:52:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U330-10M-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A 2 x USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Adds 10 meters to your existing connection to provide flexibility in placing devices
  • - Increase the extension to 20 meters by daisy-chaining 2 cables together
  • - Bus-powered cable provides up to 900mA of power to connected device
  • - Supports USB 3.2 Gen 1 data transfer rates up to 5 Gbps - 10x faster than USB 2.0
  • - Plug-and-play operation with all major operating systems, including Windows and macOS
Guarantee: 3-year limited
Long product name Tripp Lite U330-10M-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A 2 x USB A Black :
The short editorial description of Tripp Lite U330-10M-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A 2 x USB A Black

USB 3.2 Gen 1 Active Extension Repeater Cable (A M/F), 10 m (32.8 ft.)
More>>>
Tripp Lite U330-10M-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A 2 x USB A Black:
The official marketing text of Tripp Lite U330-10M-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A 2 x USB A Black as supplied by the manufacturer

Extension Cable Connects Computers, Printers, Modems and Other USB Equipment
This USB-A active extension repeater cable (M/F) attaches to your current USB cable to extend it by 10 meters (32.8 feet). It connects your computer, laptop or other compatible USB device to a USB-A cable from a webcam, keyboard, printer, portable hard drive, game console or other peripheral. By adding 10 more meters to your connection, you have more flexibility in placing your devices. And by daisy-chaining two U330-10M-1 cables, you can extend the USB connection even further – up to 20 meters (65.6 feet).

Built-In Signal Booster Ensures Top Performance
Just connect the active cable’s male end to your computer’s USB port and the female end to a USB device cable to extend your total connection beyond USB’s natural five-meter (16.4-foot) limit. The bus-powered signal booster ensures USB 3.2 Gen 1 data transfer speeds up to 5 Gbps with no signal loss. The cable is backward compatible with previous USB generations, so you can use it with legacy equipment.

900mA of Power Keeps Your Devices Functioning
The U330-10M-1 works with standard USB cables and supports up to 900mA of power to a connected device. Although not required, the cable’s additional USB-A male connector is provided for applications where power is needed. If your application is not working correctly without power, connect the built-in connector to a USB-A port on your monitor. The plug-and-play U330-10M-1 supports all major operating systems, including Windows, macOS and Linux.

Short summary description Tripp Lite U330-10M-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A 2 x USB A Black:
This short summary of the Tripp Lite U330-10M-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A 2 x USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U330-10M-1, 393.7" (10 m), USB A, 2 x USB A, USB 3.2 Gen 1 (3.1 Gen 1), 5 Gbit/s, Black

Long summary description Tripp Lite U330-10M-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A 2 x USB A Black:
This is an auto-generated long summary of Tripp Lite U330-10M-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A 2 x USB A Black based on the first three specs of the first five spec groups.

Tripp Lite U330-10M-1. Cable length: 393.7" (10 m). Connector 1: USB A, Connector 2: 2 x USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5 Gbit/s, Connector contacts plating: Gold, Product color: Black

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB A
Connector 2 *
2 x USB A
Connector 1 gender *
Female
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Gold
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product color *
Black
Certification
FCC
Power
Output current (max)
0.9 A
Weight & dimensions
Cable length *
393.7" (10 m)
Cable diameter
0.236" (6 mm)
Packaging data
Package type
Polybag
Packaging data
Package width
9.4" (238.8 mm)
Package depth
0.5" (12.7 mm)
Package height
2" (50.8 mm)
Package weight
9.52 oz (270 g)
Packaging content
Quantity per pack *
1 pc(s)
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 70 °C
Logistics data
Quantity per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332268676
Master (outer) case width
9.8" (248.9 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
5.5" (139.7 mm)
Master (outer) case weight
5.91 lbs (2.68 kg)
Country of origin
Vietnam
Other features
Compliance certificates
CE, REACH, RoHS
Brand Image Article code product Stock Price from
Tripp Lite U420P-2X6-100W USB cable USB 2.0 70.9" (1.8 m) USB C 2 x USB C Black, Gray Tripp Lite U420P-2X6-100W USB cable USB 2.0 70.9" (1.8 m) USB C 2 x USB C Black, Gray
(show image)
U420P-2X6-100W U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-015 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 181.1" (4.6 m) USB A Black Tripp Lite U325-015 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 181.1" (4.6 m) USB A Black
(show image)
U325-015 U325-015 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black,15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-010 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 118.1" (3 m) USB A Black Tripp Lite U325-010 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 118.1" (3 m) USB A Black
(show image)
U325-010 U325-010 USB 3.0 SuperSpeed A to A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 10 ft. (3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325X-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 72" (1.83 m) USB A Black Tripp Lite U325X-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 72" (1.83 m) USB A Black
(show image)
U325X-006 U325X-006 USB 3.2 Gen 1 SuperSpeed A/A Cable (M/M), Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328-025-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 300" (7.62 m) USB A USB B Black Tripp Lite U328-025-1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 300" (7.62 m) USB A USB B Black
(show image)
U328-025-1 U328-025-1 USB 3.0 SuperSpeed Active Repeater Cable (A to B M/M), 25 ft. (7.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330-05M-C2A-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 196.9" (5 m) USB A USB C Black Tripp Lite U330-05M-C2A-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 196.9" (5 m) USB A USB C Black
(show image)
U330-05M-C2A-G2 U330-05M-C2A-G2 USB 3.2 Gen 2 Active Extension Cable - USB-C to USB-A (M/F), 10 Gbps, Data Only, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-10M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A Black, Gray Tripp Lite U330F-10M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 393.7" (10 m) USB A Black, Gray
(show image)
U330F-10M-G1 U330F-10M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-50M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1968.5" (50 m) USB A Black, Gray Tripp Lite U330F-50M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1968.5" (50 m) USB A Black, Gray
(show image)
U330F-50M-G1 U330F-50M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 50 m (164 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-30M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1181.1" (30 m) USB A Black, Gray Tripp Lite U330F-30M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1181.1" (30 m) USB A Black, Gray
(show image)
U330F-30M-G1 U330F-30M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330F-20M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 787.4" (20 m) USB A Black, Gray Tripp Lite U330F-20M-G1 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 787.4" (20 m) USB A Black, Gray
(show image)
U330F-20M-G1 U330F-20M-G1 USB 3.2 Gen 1 CL3-Rated Fiber Active Optical Cable (AOC) - Extension/Repeater, A M/F, Black, 20 m (65 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)