Tripp Lite logo

Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 96.1" (2.44 m)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49499
Info modified on:
10 Aug 2024, 11:47:48
Long product name Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 96.1" (2.44 m):

Safe-IT 3-Outlet Cube Surge Protector, 5-15R Outlets, 6 USB Charging Ports, 8 ft. (2.4 m) Cord, Antimicrobial Protection

Short summary description Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 96.1" (2.44 m):

Tripp Lite TLP368CUBEUAM, 540 J, 3 AC outlet(s), NEMA 5-15R, 120 V, 60 Hz, 1800 W

Long summary description Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 96.1" (2.44 m):

Tripp Lite TLP368CUBEUAM. Surge energy rating: 540 J, AC outlets quantity: 3 AC outlet(s), AC outlet types: NEMA 5-15R. Power plug: NEMA 5–15P. Product color: Black, Material: Plastic, Country of origin: China. Cable length: 96.1" (2.44 m), Weight: 19 oz (540 g), Width: 3.59" (91.2 mm). Package width: 4.7" (119.4 mm), Package depth: 5.6" (142.2 mm), Package height: 5.1" (129.5 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.