location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRVRTBARSGL rack accessory Cable management panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRVRTBARSGL SmartRack Rack Enclosure Single-Width Vertical Equipment Management Bars, 42U, 1 Pair
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRVRTBARSGL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332262929 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:28:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRVRTBARSGL rack accessory Cable management panel
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Features keyhole slots for toolless installation of devices and accessories
  • - Single width ideal for mounting PDUs and cables in tight spaces
  • - Classic black finish seamlessly matches most currently installed racks
  • - Compatible with SmartRack® 42U floor-standing rack enclosures
Guarantee: 5-year limited
Long product name Tripp Lite SRVRTBARSGL rack accessory Cable management panel :
The short editorial description of Tripp Lite SRVRTBARSGL rack accessory Cable management panel

SmartRack Rack Enclosure Single-Width Vertical Equipment Management Bars, 42U, 1 Pair
More>>>
Tripp Lite SRVRTBARSGL rack accessory Cable management panel:
The official marketing text of Tripp Lite SRVRTBARSGL rack accessory Cable management panel as supplied by the manufacturer

Increases the Cable Management Capability of Your 42U Rack Cabinet
These single-width rack accessories install in your enclosure using the included hardware to help you reorganize and improve the management of network and power cables. Keyhole slots provide toolless mounting for 0U PDUs, cables and other accessory items that need to be vertically installed in your rack. Two single-width vertical cable management bars with a classic black finish to match your rack are included. They are compatible with all SmartRack 42U floor-standing racks, including wide, deep and expandable models.

Short summary description Tripp Lite SRVRTBARSGL rack accessory Cable management panel:
This short summary of the Tripp Lite SRVRTBARSGL rack accessory Cable management panel data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRVRTBARSGL, Cable management panel, Black, China, 2.43" (61.8 mm), 0.799" (20.3 mm), 76" (1929.9 mm)

Long summary description Tripp Lite SRVRTBARSGL rack accessory Cable management panel:
This is an auto-generated long summary of Tripp Lite SRVRTBARSGL rack accessory Cable management panel based on the first three specs of the first five spec groups.

Tripp Lite SRVRTBARSGL. Type: Cable management panel, Product color: Black, Country of origin: China. Width: 2.43" (61.8 mm), Depth: 0.799" (20.3 mm), Height: 76" (1929.9 mm). Quantity per pack: 1 pc(s), Package width: 6.69" (169.9 mm), Package depth: 80.7" (2050 mm). Master (outer) case width: 34.6" (880.1 mm), Master (outer) case length: 81.5" (2070.1 mm), Master (outer) case height: 28.1" (715 mm)

Features
Type *
Cable management panel
Product color *
Black
Country of origin
China
Weight & dimensions
Width
2.43" (61.8 mm)
Depth
0.799" (20.3 mm)
Height
76" (1929.9 mm)
Weight
8 lbs (3.63 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
6.69" (169.9 mm)
Package depth
80.7" (2050 mm)
Package height
5.31" (134.9 mm)
Package weight
10.1 lbs (4.58 kg)
Packaging content
Mounting kit
Yes
Technical details
Sustainability compliance
Yes
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
34.6" (880.1 mm)
Master (outer) case length
81.5" (2070.1 mm)
Master (outer) case height
28.1" (715 mm)
Master (outer) case weight
254 lbs (115.2 kg)
Quantity per master (outer) case
25 pc(s)
Harmonized System (HS) code
7326.90.8688
Brand Image Article code product Stock Price from
Tripp Lite SRGP4PLASTIC rack accessory Cable management panel Tripp Lite SRGP4PLASTIC rack accessory Cable management panel
(show image)
SRGP4PLASTIC SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, Waterproof 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRGP3RM rack accessory Cable management panel Tripp Lite SRGP3RM rack accessory Cable management panel
(show image)
SRGP3RM SmartRack Cable Entry Gland Plate for NEMA-Rated Enclosure Cabinets, 21-Port Membrane 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCOOL3KDISPBKT rack accessory Mounting bracket Tripp Lite SRCOOL3KDISPBKT rack accessory Mounting bracket
(show image)
SRCOOL3KDISPBKT SRCOOL3KDISPBKT Mounting Bracket for SRCOOL3KTP Top-of-Rack Air Conditioner’s Touchscreen LCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRRAILDPTH1U rack accessory Depth adapter Tripp Lite SRRAILDPTH1U rack accessory Depth adapter
(show image)
SRRAILDPTH1U SRRAILDPTH1U SmartRack 1U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRRAILDPTH2U rack accessory Depth adapter Tripp Lite SRRAILDPTH2U rack accessory Depth adapter
(show image)
SRRAILDPTH2U SRRAILDPTH2U SmartRack 2U Mounting Rail Deep Adapter Kit for Server Racks, 4 in. (10.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2P1USHRT rack accessory Rack shelf Tripp Lite SRSHELF2P1USHRT rack accessory Rack shelf
(show image)
SRSHELF2P1USHRT SRSHELF2P1USHRT SmartRack Cantilever Fixed Steel Rack Shelf - 1U, Vented, 7 in. (17.8 cm) Deep, Holds up to 40 lb. (18 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF4PHDVENT rack accessory Rack shelf Tripp Lite SRSHELF4PHDVENT rack accessory Rack shelf
(show image)
SRSHELF4PHDVENT SRSHELF4PHDVENT SmartRack Adjustable-Deep Steel Rack Shelf - 1U, Vented, 250 lb. (113 kg) Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2PCENTER rack accessory Rack shelf Tripp Lite SRSHELF2PCENTER rack accessory Rack shelf
(show image)
SRSHELF2PCENTER SRSHELF2PCENTER SmartRack Center-Mounted Steel Rack Shelf - 2U, Vented, 21.5 in. Deep, Holds up to 100 lb. (45 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF4PSLVENT rack accessory Rack shelf Tripp Lite SRSHELF4PSLVENT rack accessory Rack shelf
(show image)
SRSHELF4PSLVENT SRSHELF4PSLVENT SmartRack Sliding Steel Rack Shelf - 1U, Vented, 28.3 in. Deep, Holds up to 50 lb. (23 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRSHELF2PUNIV rack accessory Rack shelf Tripp Lite SRSHELF2PUNIV rack accessory Rack shelf
(show image)
SRSHELF2PUNIV SRSHELF2PUNIV SmartRack Universal-Mount Steel Rack Shelf - 2U, Vented, 21.7 in. Deep, Holds up to 100 lb. (45 kg) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)