location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NM12-6A2-02M-BL networking cable Blue 78.7" (2 m) Cat6a F/UTP (FTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NM12-6A2-02M-BL M12 X-Code Cat6a 10G F/UTP CMR-LP Shielded Ethernet Cable (M12 M/RJ45 M), IP68, PoE, Blue, 2 m (6.6 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM12-6A2-02M-BL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332265470 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:05:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite NM12-6A2-02M-BL networking cable Blue 78.7" (2 m) Cat6a F/UTP (FTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Designed to withstand vibration, moisture and extreme temperatures in harsh environments
  • - M12 Connector end IP68-rated to resist dust and endure immersion in 1.5 m of water up to 60 min.
  • - Supports 60W PoE to save you expense and effort of powering PoE devices individually
  • - UL CMR-LP certified to meet high-temperature safety standards in PoE applications
  • - Blue PVC jacket easy to identify quickly in field devices, controllers and switches
Guarantee: Lifetime limited
Long product name Tripp Lite NM12-6A2-02M-BL networking cable Blue 78.7" (2 m) Cat6a F/UTP (FTP) :
The short editorial description of Tripp Lite NM12-6A2-02M-BL networking cable Blue 78.7" (2 m) Cat6a F/UTP (FTP)

M12 X-Code Cat6a 10G F/UTP CMR-LP Shielded Ethernet Cable (M12 M/RJ45 M), IP68, PoE, Blue, 2 m (6.6 ft.), TAA
More>>>
Tripp Lite NM12-6A2-02M-BL networking cable Blue 78.7" (2 m) Cat6a F/UTP (FTP):
The official marketing text of Tripp Lite NM12-6A2-02M-BL networking cable Blue 78.7" (2 m) Cat6a F/UTP (FTP) as supplied by the manufacturer

Cat6a M12 Cable Recommended for Industrial and Other Harsh Environments
This M12 X-Code cable connects 10 GbE networks in wet/humid environments, places subject to vibration and other areas where protection from harsh elements is essential, such as factories, warehouses, recycling plants, airports, railways and machine shops. The circular M12 connector with 12-millimeter locking thread is especially designed for washdown and corrosive applications, including agriculture, alternative energy, communications, factory automation, measurement and control, robotics, transportation and food/beverage facilities.

IP68 Rating Denotes Resistance to Dust and Water
The IP68 rating means the M12 connector end is not only 100% protected against dust, but also able to endure immersion in 1.5 meters of water for up to 60 minutes with no damage or decline in performance.

Supports Power over Ethernet to Save You Money and Give You More Installation Choices
Because this Cat6a cable supports high-power 60W PoE, it can supply the power to operate compatible data, voice, security and audio/video PoE devices, such as surveillance cameras, VoIP telephones and access control devices. This saves you the expense and effort of purchasing, connecting and installing individual power supplies for each device, as well as installing separate power and data cables. It also helps you install PoE devices in areas far away from AC outlets, such as poles or ceilings.

CMR-LP Certified for Cable Installations with Increased Power Levels
UL's Limited Power (LP) certification indicates the NM12-6A2-02M-BL has been evaluated to handle the marked current under installation scenarios without exceeding the temperature rating of the cable. This CMR-LP-certified cable provides a simple way to prepare installations for increased power levels without having to worry about susceptible issues caused by excessive heat.

Colored Blue to Avoid Misidentification That Can Cause Costly Downtime
This Cat6a F/UTP copper cable features a blue PVC jacket that allows easy, fast identification in field devices, controllers and switches and helps prevent the cable from becoming inadvertently disconnected.

Short summary description Tripp Lite NM12-6A2-02M-BL networking cable Blue 78.7" (2 m) Cat6a F/UTP (FTP):
This short summary of the Tripp Lite NM12-6A2-02M-BL networking cable Blue 78.7" (2 m) Cat6a F/UTP (FTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NM12-6A2-02M-BL, 78.7" (2 m), Cat6a, F/UTP (FTP), RJ-45, M12, Blue

Long summary description Tripp Lite NM12-6A2-02M-BL networking cable Blue 78.7" (2 m) Cat6a F/UTP (FTP):
This is an auto-generated long summary of Tripp Lite NM12-6A2-02M-BL networking cable Blue 78.7" (2 m) Cat6a F/UTP (FTP) based on the first three specs of the first five spec groups.

Tripp Lite NM12-6A2-02M-BL. Cable length: 78.7" (2 m), Cable standard: Cat6a, Cable shielding: F/UTP (FTP), Connector 1: RJ-45, Connector 2: M12, Data transfer rate: 10000 Mbit/s, Product color: Blue

Features
Product color *
Blue
Cable length *
78.7" (2 m)
Cable standard *
Cat6a
Cable shielding *
F/UTP (FTP)
Connector 1 *
RJ-45
Connector 2 *
M12
Connector 1 gender *
Male
Connector 2 gender *
Male
Jacket material
Polyvinyl chloride (PVC)
Cable shape
Round
Conductor type
Solid
Conductor material
Copper
Ethernet interface type
10 Gigabit Ethernet
Networking standards
IEEE 802.3bt
Data transfer rate
10000 Mbit/s
Snagless cable boot
Yes
Certification
UL-CMP
Country of origin
Taiwan
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Operational conditions
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Outer diameter
0.287" (7.3 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
4.59 oz (130 g)
Technical details
Sustainability certificates
RoHS, REACH
Compliance certificates
RoHS, REACH
Logistics data
Harmonized System (HS) code
8544.42.2000
Master (outer) case GTIN (EAN/UPC)
10037332265477
Master (outer) case width
16" (406.4 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case weight
2.8 lbs (1.27 kg)
Master (outer) case height
18" (457.2 mm)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N261-06N-WH networking cable White 5.91" (0.15 m) Cat6a U/UTP (UTP) Tripp Lite N261-06N-WH networking cable White 5.91" (0.15 m) Cat6a U/UTP (UTP)
(show image)
N261-06N-WH N261-06N-WH Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, White, 6 in. (15 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-100-AQ networking cable Aqua color 1200.4" (30.5 m) Cat6a U/UTP (UTP) Tripp Lite N261-100-AQ networking cable Aqua color 1200.4" (30.5 m) Cat6a U/UTP (UTP)
(show image)
N261-100-AQ N261-100-AQ Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Aqua, 100 ft. (30.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-015-YW networking cable Yellow 181.1" (4.6 m) Cat6a U/UTP (UTP) Tripp Lite N261-015-YW networking cable Yellow 181.1" (4.6 m) Cat6a U/UTP (UTP)
(show image)
N261-015-YW N261-015-YW Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Yellow, 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-100-GY networking cable Gray 1200.4" (30.5 m) Cat6a U/UTP (UTP) Tripp Lite N261-100-GY networking cable Gray 1200.4" (30.5 m) Cat6a U/UTP (UTP)
(show image)
N261-100-GY N261-100-GY Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Gray, 100 ft. (30.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-06N-BK networking cable Black 5.91" (0.15 m) Cat6a U/UTP (UTP) Tripp Lite N261-06N-BK networking cable Black 5.91" (0.15 m) Cat6a U/UTP (UTP)
(show image)
N261-06N-BK N261-06N-BK Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Black, 6 in. (15 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-025-WH networking cable White 299.2" (7.6 m) Cat6a U/UTP (UTP) Tripp Lite N261-025-WH networking cable White 299.2" (7.6 m) Cat6a U/UTP (UTP)
(show image)
N261-025-WH N261-025-WH Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, White, 25 ft. (7.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N262-S01-BL networking cable Blue 11.8" (0.3 m) Cat6a S/UTP (STP) Tripp Lite N262-S01-BL networking cable Blue 11.8" (0.3 m) Cat6a S/UTP (STP)
(show image)
N262-S01-BL N262-S01-BL Cat6a 10G Snagless Shielded Slim STP Ethernet Cable (RJ45 M/M), PoE, Blue, 1 ft. (0.3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-025-GY networking cable Gray 299.2" (7.6 m) Cat6a U/UTP (UTP) Tripp Lite N261-025-GY networking cable Gray 299.2" (7.6 m) Cat6a U/UTP (UTP)
(show image)
N261-025-GY N261-025-GY Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Gray, 25 ft. (7.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-020-BL networking cable Blue 240.2" (6.1 m) Cat6a U/UTP (UTP) Tripp Lite N261-020-BL networking cable Blue 240.2" (6.1 m) Cat6a U/UTP (UTP)
(show image)
N261-020-BL N261-020-BL Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Blue, 20 ft. (6.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N261-06N-AQ networking cable Aqua color 5.91" (0.15 m) Cat6a U/UTP (UTP) Tripp Lite N261-06N-AQ networking cable Aqua color 5.91" (0.15 m) Cat6a U/UTP (UTP)
(show image)
N261-06N-AQ N261-06N-AQ Cat6a 10G Snagless Molded UTP Ethernet Cable (RJ45 M/M), PoE, Aqua, 6 in. (15 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)