- - Windows 11 Home
- - Intel Core i3-1115G4 (6MB Cache)
- - 39.6 cm (15.6") Full HD 1920 x 1080 AMOLED
- - 8GB LPDDR4x-SDRAM & 256GB SSD
Intel Core i3-1115G4 (6MB Cache), 8GB LPDDR4x-SDRAM, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 AMOLED, Intel UHD Graphics, WLAN, Webcam, Windows 11 Home
Thin enough to pack, light enough to carry
This Galaxy Book easily goes wherever you go. This portable and thin profile unfolds to reveal a wide workspace, complete with a narrow bezel to maximize the screen-to-body ratio. And the lightweight, full aluminum body offers durability.
Easy on the eyes with anti-glare technology
With the 15.6' FHD display and Dolby Atmos® sound, Galaxy Book delivers an immersive visual and audio experience. Slim bezels and a wide 170° viewing angle pull you in, while the bright 300-nit display includes anti-glare technology to keep your eyes comfortable.
Stay connected, even on the go
Go online with powerful data speeds thanks to the option of 4G Connectivity. Insert a SIM card to access your data plan and experience low latency and high security, giving you the freedom to get things done from anywhere at any time.
Galaxy Ecosystem
Integrate life and tech seamlessly with the interconnected Galaxy Ecosystem.
Sharing made easy
Quick Share
Connect wirelessly and share photos, videos or files with others by simply clicking the share button. You can also send documents to a group of people all at once.
Quick pairing, no hassle
Easy Bluetooth Connection
Pairing between Galaxy Book and Galaxy Buds is easier than ever. Simply open the case near your laptop and you’re ready to go. No hassle.
Your world just got smarter
SmartThings
Control your smart home from your Galaxy Book Pro with SmartThings. You can also track the location of all your Galaxy devices with SmartThings Find.
Seeing double
Second screen
Get more done with a multi-screen experience with the integrated Second screen feature using your Galaxy Tab S7, S7+ and S Pen.
Mobile apps on your Galaxy Book
Your Phone
Connect your Galaxy Book with the apps on your Galaxy mobile phone using Microsoft Your Phone app, and seamlessly run up to 5 of your favourite apps from your Galaxy Book.
All your Samsung Notes across devices
Samsung Notes & Auto Sync
From PDF importing & annotation to auto-syncing in real time, the handy features of Samsung Notes are completely redesigned to take productivity to new heights. Insert voice memos, turn handwriting to text and be ready for whenever inspiration strikes.
Sync, transfer, done
Galaxy Book Smart Switch
Simply link the devices using a wireless connection to seamlessly transfer photos, videos, music and documents from an old laptop. Smart Switch even keeps your settings and moves your UWP (Universal Windows Platform) apps for hassle free file transfer.
Intel® provides the performance to stay on track
Equipped with the latest Intel® CoreTM CPU and GPU, Galaxy Book delivers incredible computing power that's up to the task. It can take on your busy days seamlessly, even when you’re multi-tasking, streaming or gaming.
Long-lasting battery, compact universal charger
The Galaxy Book presents the ultimate power couple with its long-lasting battery and a super-compact, fast charger which can universally charge any of your Galaxy devices. The mighty battery is capable of running up to 10.9 hours on a single charge.
Professional video calls, less noise
Put on an impressive video presentation with camera Studio mode. Get crystal clear calls with auto-background noise reduction, so you're heard loud and clear every time. While the Studio mode helps you look as good as you sound. Plus, built-in privacy shortcuts for added peace of mind.
More ports for more portability
Level up your mobility and leave the dongles behind. The Galaxy Book features 7 versatile ports, so you can simply plug in your peripherals and get to work.
Expand your disk space with Dual SSD
Two SSD slots make upgrading your storage easy if you need more—one slot comes with up to 512GB built in, and you can install 1TB of additional storage in the second slot. Now you can save, file, store and archive huge volumes of data without the hassle.
Record, edit and share
The Screen Recorder feature makes creating videos a breeze—simply capture what's on your screen and add voice commentaries. Editing is easy and intuitive with Studio Plus. It comes packaged with background music, powerful editing effects and connects directly to your gallery for easy importing.
Samsung Galaxy Book NP750XDA, Intel® Core™ i3, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB, Windows 11 Home
Samsung Galaxy Book NP750XDA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product color: Silver. Weight: 3.42 lbs (1.55 kg)