location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 006R04414 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B230/B235 Black Extra High Capacity Toner Cartridge (Return Optional)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R04414
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205069228 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Xerox 006R04414 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Single pack
  • - High (XL) Yield
  • - Black toner page yield: 6000 pages
  • - Black toner cartridges quantity: 1
  • - 1 pc(s)
Long product name Xerox 006R04414 toner cartridge 1 pc(s) Original Black :
The short editorial description of Xerox 006R04414 toner cartridge 1 pc(s) Original Black

B230/B235 Black Extra High Capacity Toner Cartridge (Return Optional)
More>>>
Xerox 006R04414 toner cartridge 1 pc(s) Original Black:
The official marketing text of Xerox 006R04414 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer

This genuine Xerox extra high capacity black toner cartridge is specially formulated for the Xerox B230/B235 to ensure the best print quality possible and deliver consistent and reliable results, page after page. Get peace of mind with genuine Xerox supplies and don't settle for cheap imitations. (Return Optional)

The 006R04414 toner cartridge yields approximately 6,000 pages.

Short summary description Xerox 006R04414 toner cartridge 1 pc(s) Original Black:
This short summary of the Xerox 006R04414 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 006R04414, 6000 pages, Black, 1 pc(s)

Long summary description Xerox 006R04414 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Xerox 006R04414 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Xerox 006R04414. Black toner page yield: 6000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Made For Reliability
Made For Reliability

Quality and performance from the first page to last - day in, day out.

Made For Savings
Made For Savings

The best Total Cost of Ownership with more quality printed pages.

Made For Superior Results
Made For Superior Results

Developed to give premium, high impact on every page.

Made For Sustainability
Made For Sustainability

Designed to minimise environmental impact.

Made For Ease of Use
Made For Ease of Use

Simple and hassle-free with no fuss or mess.

Features
Compatibility *
B230, B235
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Cartridge capacity
High (XL) Yield
Black toner page yield *
6000 pages
Type *
Original
Printing colors *
Black
Features
Brand compatibility *
Xerox
Supply type *
Single pack
Packaging data
Package width
3.9" (99.1 mm)
Package depth
13" (330.2 mm)
Package height
7.4" (188 mm)
Package weight
32 oz (907 g)
Package type
Box