HP logo

HP TM-m30II 203 x 203 DPI Wired Thermal POS printer

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79601
Info modified on:
01 Oct 2024, 07:10:32
Long product name HP TM-m30II 203 x 203 DPI Wired Thermal POS printer:

Epson TM-m30II Printer

Short summary description HP TM-m30II 203 x 203 DPI Wired Thermal POS printer:

HP TM-m30II, Thermal, POS printer, 203 x 203 DPI, 250 mm/sec, 3.27" (8.3 cm), 3.13" (7.95 cm)

Long summary description HP TM-m30II 203 x 203 DPI Wired Thermal POS printer:

HP TM-m30II. Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 3.27" (8.3 cm), Maximum printing width: 3.13" (7.95 cm). Connectivity technology: Wired, USB connector: USB Type-B. Built-in barcodes: Code 39, Code 93, Code-128 Codabar Library, EAN13, EAN8, GS1 DataBar, ITF, UPC-A, UPC-E, Mean time between failures (MTBF): 360000 h. Product color: Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.