location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Pulsefire Dart - Wireless Gaming Mouse (Black)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Pulsefire Dart - Wireless Gaming Mouse (Black)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5Q4AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188049556 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:01:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HyperX Pulsefire Dart - Wireless Gaming Mouse (Black)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - With the 2.4GHz wireless connectivity, a 1ms response rate, and RF technology for increased wireless signal, you’ll have reliable wireless freedom. A charging/data cable is included for an optional wired mode.
  • - Play up to 50 hours[2] on a single charge and manage battery life with the HyperX NGENUITY Software.
  • - Conveniently set it on a Qi wireless charger[1] and have your mouse ready for action.
  • - Get the accuracy and precision you need to take down the competition. Customize up to five DPI settings with native DPI up to 16,000.
  • - Pulsefire Dart is designed for palm and claw grips and features padded leatherette side grips designed for long-lasting comfort.
  • - The main left and right buttons are independent so clicks towards the back of the buttons will register as easily as clicks at the front.
  • - Choose from a wide range of customization options. Easily adjust DPI settings, create macros, manage battery life, and customize the RGB lighting[3].
  • - Extend the wireless signal range for PC desktop setups with the included compact adapter.
Guarantee: 2 year
Long product name HyperX Pulsefire Dart - Wireless Gaming Mouse (Black) :
The short editorial description of HyperX Pulsefire Dart - Wireless Gaming Mouse (Black)

HyperX Pulsefire Dart - Wireless Gaming Mouse (Black)
More>>>
HyperX Pulsefire Dart - Wireless Gaming Mouse (Black):
The official marketing text of HyperX Pulsefire Dart - Wireless Gaming Mouse (Black) as supplied by the manufacturer

Ultimate precision with complete wireless freedom.
HyperX Pulsefire Dart™ is a gaming-grade wireless mouse with a reliable 2.4GHz RF connection that will make you wonder why you waited so long to cut the cord. A wireless adapter is included to extend the range for desktop PC setups. It is Qi Certified for wireless charging[1] and can last up to 50 hours[2] on a single charge. With a Pixart 3389 sensor and a split-button design featuring reliable Omron switches, you’ll have all the accuracy you need to crush the competition. It’s ergonomically-shaped and features padded leatherette side grips designed to keep you comfortable during those long nights of gaming. Customize RGB lighting, create macros, manage battery life, and adjust DPI settings with the easy-to-use HyperX NGENUITY Software.

Short summary description HyperX Pulsefire Dart - Wireless Gaming Mouse (Black):
This short summary of the HyperX Pulsefire Dart - Wireless Gaming Mouse (Black) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Pulsefire Dart - Wireless Gaming Mouse (Black), Right-hand, Optical, RF Wireless, 16000 DPI, Black

Long summary description HyperX Pulsefire Dart - Wireless Gaming Mouse (Black):
This is an auto-generated long summary of HyperX Pulsefire Dart - Wireless Gaming Mouse (Black) based on the first three specs of the first five spec groups.

HyperX Pulsefire Dart - Wireless Gaming Mouse (Black). Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 16000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 50 G. Illumination color: Multi. Power source: Batteries/Cable. Product color: Black

Gaming-grade wireless

With the 2.4GHz wireless connectivity, a 1ms response rate, and RF technology for increased wireless signal, you’ll have reliable wireless freedom. A charging/data cable is included for an optional wired mode.

Long-lasting battery life

Play up to 50 hours[2] on a single charge and manage battery life with the HyperX NGENUITY Software.

Qi Certified for wireless charging

Conveniently set it on a Qi wireless charger[1] and have your mouse ready for action.

Mouse
Purpose *
Gaming
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
16000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
6
Buttons durability (million clicks)
50
Mouse tracking speed
450 ips
Acceleration (max)
50 G
Polling rate
1000 Hz
Design
Form factor *
Right-hand
Product color *
Black
Illumination
Yes
Illumination color
Multi
Ergonomics
Cable length
70.9" (1.8 m)
Power
Power source *
Batteries/Cable
Battery type
Built-in battery
Weight & dimensions
Width
4.92" (125 mm)
Depth
2.91" (74 mm)
Height
1.73" (44 mm)
Weight
3.88 oz (110 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
7.05" (179 mm)
Package depth
4.65" (118 mm)
Package height
2.32" (59 mm)
Package weight
8.11 oz (230 g)
Packaging content
Wireless receiver interface
USB Type-A
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HyperX Pulsefire Dart - Wireless Gaming Mouse (Black):
Disclaimer

[1] Qi wireless charger sold separately.
[2] Tested on default lighting. Battery life varies based on usage and computing conditions.