location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud Core Gaming Headset (Black)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud Core Gaming Headset (Black)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P4F2AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188042434 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Aug 2024 00:03:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HyperX Cloud Core Gaming Headset (Black)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unlock accurate 3D audio spatialization! The included activation code provides 2 years of DTS® Headphone:X® spatial audio for enhanced perception, awareness, and immersion.
  • - Game longer and more comfortably thanks to the comfort provided by HyperX memory foam.
  • - Built tough with a sturdy aluminum frame so it is better equipped to handle the wear and tear of daily use.
  • - The flexible, detachable, noise-cancelling mic is Discord and TeamSpeak certified, and will give you a clear line of communication with your squadmates.
  • - The headset is stereo compatible with multiple platforms thanks to the standard 3.5mm plug. DTS Headphone:X is compatible with PC, Xbox Series X/S, and Xbox One.
Guarantee: 2 year
Long product name HyperX Cloud Core Gaming Headset (Black) :
The short editorial description of HyperX Cloud Core Gaming Headset (Black)

HyperX Cloud Core Gaming Headset (Black)
More>>>
HyperX Cloud Core Gaming Headset (Black):
The official marketing text of HyperX Cloud Core Gaming Headset (Black) as supplied by the manufacturer

Amazing sound meets signature comfort and durability
The HyperX Cloud Core includes 2 years of DTS® Headphone:X®[1] Spatial Audio for enhanced immersion and positional audio cues. It also features signature HyperX memory foam and soft leatherette, making it comfortable for long gaming sessions. The detachable noise-cancelling microphone keeps ambient sounds out of your voice chat and can be removed when not in use. Cloud headsets are known for their legendary sound, comfort, and durability to be optimized for the way you play.

Short summary description HyperX Cloud Core Gaming Headset (Black):
This short summary of the HyperX Cloud Core Gaming Headset (Black) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud Core Gaming Headset (Black), Wired, Gaming, 10 - 23000 Hz, 9.98 oz (283 g), Headset, Black

Long summary description HyperX Cloud Core Gaming Headset (Black):
This is an auto-generated long summary of HyperX Cloud Core Gaming Headset (Black) based on the first three specs of the first five spec groups.

HyperX Cloud Core Gaming Headset (Black). Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 10 - 23000 Hz. Cable length: 39.4" (1 m). Weight: 9.98 oz (283 g). Product color: Black

DTS® Headphone:X®[1] Spatial Audio

Unlock accurate 3D audio spatialization! The included activation code provides 2 years of DTS® Headphone:X® spatial audio for enhanced perception, awareness, and immersion.

Signature HyperX comfort

Game longer and more comfortably thanks to the comfort provided by HyperX memory foam.

Durable aluminum frame

Built tough with a sturdy aluminum frame so it is better equipped to handle the wear and tear of daily use.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Product color *
Black
Cable length
39.4" (1 m)
Virtual surround
Yes
Virtual surround technology
DTS Headphone:X 2.0
Country of origin
China
Device compatibility
PC, Xbox Series X|S, Xbox One
HP segment
Home
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
USB connector
USB Type-A
Microphone in
Yes
Headphones
Ear coupling *
Circumaural
Headphone frequency
10 - 23000 Hz
Impedance
60 Ω
Headphone sensitivity
98 dB
Headphones
Magnet type
Neodymium
Driver unit
2.09" (5.3 cm)
Number of drivers
2
Total Harmonic Distortion (THD)
2%
Microphone
Microphone type *
Boom
Microphone sensitivity
42 dB
Weight & dimensions
Width
3.78" (96 mm)
Depth
7.87" (200 mm)
Height
5.91" (150 mm)
Weight
9.98 oz (283 g)
Packaging data
Package width
8.46" (215 mm)
Package depth
9.29" (236 mm)
Package height
4.49" (114 mm)
Packaging content
Audio adapters included
3.5 mm, USB
Logistics data
Harmonized System (HS) code
85183000
Country Distributor
France 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HyperX Cloud Core Gaming Headset (Black):
Disclaimer

[1] DTS, DTS:X, DTS Sound Unbound, Headphone:X, the DTS logo, and the DTS:X logo are registered trademarks or trademarks of DTS, Inc. in the United States and other countries. © 2020 DTS, Inc. ALL RIGHTS RESERVED.

Technical specification disclaimers
DTS, DTS:X, DTS Sound Unbound, Headphone:X, the DTS logo, and the DTS:X logo are registered trademarks or trademarks of DTS, Inc. in the United States and other countries. © 2020 DTS, Inc. ALL RIGHTS RESERVED.