location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-VESA100 monitor mount accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts vesa adapter plate
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-VESA100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371440213 show
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 443920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 17:25:33
The date of the most recent change of the data-sheet in Icecat's system
FPMA-VESA100_Drawing (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts FPMA-VESA100 monitor mount accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Maximum weight capacity: 55.1 lbs (25 kg)
  • - Panel mounting interface: 75 x 75,100 x 100 mm
Guarantee: 5 year
Long product name Neomounts FPMA-VESA100 monitor mount accessory :
The short editorial description of Neomounts FPMA-VESA100 monitor mount accessory

Neomounts VESA Conversion Plate from VESA 75x75mm to 100x100mm - Black
More>>>
Neomounts FPMA-VESA100 monitor mount accessory:
The official marketing text of Neomounts FPMA-VESA100 monitor mount accessory as supplied by the manufacturer

The Neomounts VESA adapter, model FPMA-VESA100 allows a VESA mount with 75x75 mm interface to be used with displays with VESA hole patterns of 100x100. Ideal when flat screen needs different VESA pattern to select wall-, desk- or ceiling mount.

Neomounts FPMA-VESA100 is suitable for screens up to 30" (75 cm). The weight capacity of this product is 25 kg each screen. Depth of this adapter is 3 millimetres only. The adapter is suitable for screens that meet VESA hole pattern 100x100 mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

All installation material is included with the product.

Short summary description Neomounts FPMA-VESA100 monitor mount accessory:
This short summary of the Neomounts FPMA-VESA100 monitor mount accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-VESA100, Black, 55.1 lbs (25 kg), 75 x 75,100 x 100 mm, 3.94" (100 mm), 5.91" (150 mm), 0.787" (20 mm)

Long summary description Neomounts FPMA-VESA100 monitor mount accessory:
This is an auto-generated long summary of Neomounts FPMA-VESA100 monitor mount accessory based on the first three specs of the first five spec groups.

Neomounts FPMA-VESA100. Product color: Black, Maximum weight capacity: 55.1 lbs (25 kg), Panel mounting interface: 75 x 75,100 x 100 mm. Package height: 3.94" (100 mm), Package width: 5.91" (150 mm), Package depth: 0.787" (20 mm). Master (outer) case net weight: 36.6 lbs (16.6 kg), Master (outer) case width: 11.4" (290 mm), Master (outer) case length: 9.06" (230 mm). Package net weight: 10.6 oz (300 g)

Features
Product color
Black
Maximum weight capacity
55.1 lbs (25 kg)
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported
1
VESA mounting
Yes
Packaging data
Package height
3.94" (100 mm)
Package width
5.91" (150 mm)
Package depth
0.787" (20 mm)
Package net weight
10.6 oz (300 g)
Technical details
Country of origin
Taiwan
Logistics data
Master (outer) case net weight
36.6 lbs (16.6 kg)
Harmonized System (HS) code
7326909890
Master (outer) case width
11.4" (290 mm)
Master (outer) case length
9.06" (230 mm)
Master (outer) case height
6.3" (160 mm)
Master (outer) case weight
37.5 lbs (17 kg)
Quantity per master (outer) case
50 pc(s)
Quantity per EUR-pallet
800 pc(s)
Brand Image Article code product Stock Price from
Neomounts FPMA-VESA200 monitor mount accessory Neomounts FPMA-VESA200 monitor mount accessory
(show image)
FPMA-VESA200 Neomounts vesa adapter plate 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)