location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SF-565P multifunction printer Laser 600 x 600 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SF-565P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SF-565P
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2019 11:33:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SF-565P multifunction printer Laser 600 x 600 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 600 x 600 DPI
  • - 16 ppm
  • - Mono copying Mono faxing
  • - 21.4 lbs (9.7 kg)
More>>>
Short summary description Samsung SF-565P multifunction printer Laser 600 x 600 DPI 16 ppm:
This short summary of the Samsung SF-565P multifunction printer Laser 600 x 600 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SF-565P, Laser, 600 x 600 DPI, Mono copying, Mono faxing

Long summary description Samsung SF-565P multifunction printer Laser 600 x 600 DPI 16 ppm:
This is an auto-generated long summary of Samsung SF-565P multifunction printer Laser 600 x 600 DPI 16 ppm based on the first three specs of the first five spec groups.

Samsung SF-565P. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 300 x 300 DPI. Faxing: Mono faxing

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
300 x 300 DPI
Copy speed (black, normal quality, A4)
16 cpm
Scanning
Scanning *
No
Fax
Faxing *
Mono faxing
Fax
Modem speed
33.6 Kbit/s
Fax memory
2 MB
Features
Digital sender
No
Ports & interfaces
Standard interfaces
Parallel
Parallel ports quantity
1
Design
Market positioning *
Home & office
Weight & dimensions
Weight
21.4 lbs (9.7 kg)
Other features
Dimensions (WxDxH)
14.3 x 15.7 x 12.1" (363 x 398.5 x 308.3 mm)
All-in-one functions
Copy, Fax
Color all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 03:37:48
Uk has collected 2 expert reviews for Samsung SF-565P multifunction printer Laser 600 x 600 DPI 16 ppm and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
futurelooks.com
Updated:
2013-04-01 03:37:38
I remember when the first Multi-Function machines basically looked like a car crash with a bunch of different cars. It was like looking at the ass end of a caddy sticking out of a truck, all on top of a school bus. Not only that, but they were also ho...
Good Inexpensive all in one solution, Solid printing performance, Photocopies well, Faxes well, Small and able to fit in tight places...
Bad Sheet feeder is finicky and requires guidance, Does not scan in colour so not a good replacement for a real scanner, Toner is quite small, so it does not truly replace a full size printer...
Bottom line Overall, I found the Samsung SF-565P to be a competent performer in its areas of expertise. My only two gripes would be the lack of true colour scanning, making it a real scanning replacement, and the fact that the sheet feeder was not very effective...
84%