location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-W50 TV mount 30" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts tv wall mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-W50
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371440077 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 432550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:12
The date of the most recent change of the data-sheet in Icecat's system
drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts FPMA-W50 TV mount 30" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 66.1 lbs (30 kg)
  • - Minimum screen size: 10" Maximum screen size: 30" Wall
  • - Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm) Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm)
  • - Number of displays supported: 1
  • - Metal Black
Guarantee: 5 year
Long product name Neomounts FPMA-W50 TV mount 30" Black :
The short editorial description of Neomounts FPMA-W50 TV mount 30" Black

Neomounts TV/Monitor Wall Mount (fixed) for 10"-30" Screen - Black
More>>>
Neomounts FPMA-W50 TV mount 30" Black:
The official marketing text of Neomounts FPMA-W50 TV mount 30" Black as supplied by the manufacturer

The Neomounts wall mount, model FPMA-W50 is a fixed wall mount for flat screens up to 30". This mount is a great choice when you want the ultimate viewing flexibility with your flat screen. Depth of this mount is 2,6 centimetres.

Neomounts FPMA-W50 is suitable for screens up to 30" (76 cm). The weight capacity of this product is 30 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 75x75 to 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

Create a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema.

All installation material is included with the product. The product can be locked by a screw.

Short summary description Neomounts FPMA-W50 TV mount 30" Black:
This short summary of the Neomounts FPMA-W50 TV mount 30" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-W50, 10", 30", 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), Metal, Black

Long summary description Neomounts FPMA-W50 TV mount 30" Black:
This is an auto-generated long summary of Neomounts FPMA-W50 TV mount 30" Black based on the first three specs of the first five spec groups.

Neomounts FPMA-W50. Maximum weight capacity: 66.1 lbs (30 kg), Minimum screen size: 10", Maximum screen size: 30", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Distance to the wall (max): 1.02" (2.6 cm). Product color: Black

Mounting
Minimum screen size
10"
Maximum weight capacity *
66.1 lbs (30 kg)
Maximum screen size *
30"
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Distance to the wall (max)
1.02" (2.6 cm)
Design
Product color *
Black
Housing material
Metal
Technical details
Country of origin
Taiwan
Package net weight
22.9 oz (650 g)
Weight & dimensions
Depth
1.04" (26.5 mm)
Packaging data
Package width
5.04" (128 mm)
Package depth
1.77" (45 mm)
Package height
4.92" (125 mm)
Logistics data
Master (outer) case width
26" (660 mm)
Master (outer) case length
10.2" (260 mm)
Master (outer) case height
6.3" (160 mm)
Master (outer) case weight
47.2 lbs (21.4 kg)
Master (outer) case net weight
45 lbs (20.4 kg)
Quantity per master (outer) case
25 pc(s)
Harmonized System (HS) code
7326909890
Quantity per EUR-pallet
875 pc(s)
Brand Image Article code product Stock Price from
Neomounts FPMA-W25 TV mount 30" Silver Neomounts FPMA-W25 TV mount 30" Silver
(show image)
FPMA-W25 Neomounts tv/monitor wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W110 TV mount 40" Silver Neomounts FPMA-W110 TV mount 40" Silver
(show image)
FPMA-W110 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W115 TV mount 40" Silver Neomounts FPMA-W115 TV mount 40" Silver
(show image)
FPMA-W115 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts FPMA-W120 TV mount 40" Silver Neomounts FPMA-W120 TV mount 40" Silver
(show image)
FPMA-W120 Neomounts tv wall mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)