Datalogic logo

Datalogic Falcon X3 handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 24.7 oz (699 g) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7636
Info modified on:
07 Mar 2024, 15:34:52
Long product name Datalogic Falcon X3 handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 24.7 oz (699 g) Black:

Falcon X3 - Pistol grip, 802.11 a/b/g CCX v4, Bluetooth v2, 256MB RAM, 256MB Flash, 29-key Numeric, Wide aspect imager w Green Spot, Windows Mobile 6.5

Short summary description Datalogic Falcon X3 handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 24.7 oz (699 g) Black:

Datalogic Falcon X3, 3.5", 240 x 320 pixels, TFT, 65536 colors, 0.256 GB, 0.256 GB

Long summary description Datalogic Falcon X3 handheld mobile computer 3.5" 240 x 320 pixels Touchscreen 24.7 oz (699 g) Black:

Datalogic Falcon X3. Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 0.256 GB, Flash memory: 0.256 GB, Compatible memory cards: SDHC. Processor frequency: 0.624 GHz, Processor manufacturer: Marvell, Processor model: Cortex-M3. Operating system installed: Windows Mobile 6.5. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Keyboard layout: Numeric, Barcode reader

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.