location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-5637FR Laser A4 1200 x 1200 DPI 31 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-5637FR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-5637FR/SEE/KIT
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SCX-5637FR Laser A4 1200 x 1200 DPI 31 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 1200 x 1200 DPI
  • - A4 31 ppm
  • - Color copying Color scanning Color faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 600 MHz
  • - 36.6 lbs (16.6 kg)
Long product name Samsung SCX-5637FR Laser A4 1200 x 1200 DPI 31 ppm :
The short editorial description of Samsung SCX-5637FR Laser A4 1200 x 1200 DPI 31 ppm

SCX-5637FR - 1200 x 1200 dpi, 25 - 400%, LCD, 256 MB, USB, 1000 Base TX, 53 dBA, 16550g, Grey
More>>>
Samsung SCX-5637FR Laser A4 1200 x 1200 DPI 31 ppm:
The official marketing text of Samsung SCX-5637FR Laser A4 1200 x 1200 DPI 31 ppm as supplied by the manufacturer

Samsung’s SCX-5637F multi-function printer is ready to transform the way you work. Within its chic and durable design is a host of features (fax, scan, photocopy, print) that deliver hassle-free performance and – most importantly – high productivity. The anti-jam technology, 2GB flash memory (with Document Box), a Gigabit Network and 600MHz Dual-core CPU integrate seamlessly to deliver a document workflow that is swift, cost-effective and trouble-free. The new Document Box is a standout feature and shows Samsung’s commitment to unearthing innovative new workflows. It allows greater flexibility in transporting documents and images between office resources (fax, scan, servers, etc) and will certainly save you time. And when you add in the new easy-to-use OP panel, which features a new one-touch convenience (eco button), you can expect this multi-function printer to deliver fast and hassle-free results.

Free your day with a reliable printing
Set your workday free from time-consuming and stress-causing printer blocks with Samsung’s anti-jam technology. Utilising a semi-retard roller, which provides a unique backward friction during the paper pickup process, your operation will see increases in productivity and even bigger reductions in work frustration. Common problems that often add to stress-levels, such as miss-feeding and multiple paper feeding from the cassette tray, will become things of the past. An impressive high monthly duty is one of the clear-cut and measurable benefits found with anti-jam technology, and will add to a more streamlined and reliable workflow. So, with Samsung anti-jam technology your printing operation can finally be hassle-free, efficient and reliable.

Streamline work with easy-to-use printers
Achieve brilliant printing results effortlessly with a single touch. The simple OP panel, which features a new compass dial and 4-line Graphic LCD display, provides a simple and easy way to take full control of your printing operation. Featuring a new one-touch convenience eco button, which is easily found on the front panel and acts as a default setting once turned on, you can now combine two pages into one document. This helps you cut-back on costs by reducing paper and toner use, and lessens your impact on the environment. The OP panel also simplifies your workflow, and with fewer buttons and unnecessary options to worry about, you can really produce amazing, hassle-free results.

Being energy efficient just got easier
Make hitting your environmental goals a whole lot easier with Samsung’s new Eco Mode, which also includes a Results Simulator. The Eco Mode features a one touch Eco Button, which conveniently serves as your default setting once activated, and reduces paper consumption with Duplex printing, 2-up printing and a Toner Save setting. The simulation shows levels of carbon dioxide emissions, electricity and paper usage. The Eco Mode is an easy and effective way of keeping track of your printer consumption.

Boost productivity with longer lasting toner
Tailor your business operation to match your needs, and enjoy high-quality, economical printing. With Extra high yield toner cartridges, which can print up to 10,000 pages, handling large company documents and publications is not a problem. The level of yield is entirely up to, with three choices available: Standard yield toner cartridges (average 2,000 standard pages), High yield toner cartridges (average 5,000 standard pages), and Extra high yield toner cartridges (average 10,000 standard pages). Ultimately, cutting overheads is easily achieved by the reduction in cost-per-page printing and through fewer toner cartridge replacements. Add to this the economical polymerised toner, which is also environmentally friendly, and this printer is ready to deliver amazing value.

Get more from every page with Duplex printing
Double your print output. Or, halve your paper costs. Either way you look at it there is no denying that Duplex printing is an essential feature for both business and personal printing. It provides loads of cool and creative ways to fulfill print jobs, from single-sided formats to double-sided booklet formats, and really delivers a professional look and feel every time. The double-sided printing capabilities will also massively reduce costs and ensure that your paper supplies last longer. This then helps reduce waste, and minimises your impact on the environment. So, it is definitely a win-win situation with Duplex printing.

Get the work support you need with a multi-function printer
This ultra-versatile multi-function printer with fax, scan, photocopy and print capabilities, will not only streamline your workflow but also add new levels of productivity. The 600MHz Dual-core parallel printing technology - 1.5 times faster than single core - and expandable memory integrate perfectly and really boost performance. You’ll never have problems with large printing jobs, which are handled with speed, precision and ease. And with various media support available, you’ll notice the amazing paper handling that is reliable and efficient. With so many must-have features in one printer, finding a reason not to invest in such a multifunctional piece of office equipment might be harder than you think.

Enjoy the ultimate short cut with Samsung’s Document Box
Take control of your document flow with 2GB built-in flash memory, which now includes the handy Document Box. You can now effortlessly store, share and print documents and images from sources such as work servers, emails, faxes, or even straight from the scanner. Thanks to the Document Box, new applications such as Easy to Share documents and Easy to Store Image or Printouts give your work day a greater flexibility and productivity. And to make things even easier, the user interface (UI) also supports web access with Remote UI support via the web. Being productive at work has never been so easy!

Meet work demands easily with heavier media handling
From everyday documents to important presentations, you always need to give your printing the handling it deserves. If you want to impress with not only high-quality results but also with the professional manner in which you complete the task, then your printer will need heavy media handling. When you combine the Main Tray (supports 163gsm), the Optional Tray (supports 163gsm*), and then the Mp Tray (supports 220gsm), your printing operation will easily handle even the heaviest of jobs. From specialty paper and thick stock to envelopes and cards…your printing will be trouble-free, cost-effective and a pure breeze.

Cut out print queues and increase productivity
Boost your print setup with a powerful 1 Gigabit network LAN connection. The enhanced connectivity will ensure that even the larger printing jobs from multiple users can be completed with amazing speed and without any compromise in quality. When combined with the 600MHz Dual-core processor, the result is simply brilliant. During the busiest of times when important work documents, like big presentations, need to be looking perfect and ready on cue, the 1 Gigabit network will keep everyone happy. So, now a truly professional operation is easily achieved and just waiting to show off its full capabilities.

Take control of office documents with Secure Printing
Important documents can easily end up in the wrong hands, especially when work printers are shared among many users. With Secure Printing you can now keep your documents safe from prying eyes using a pin code, which prevents your documents from being printed until it has been entered. Once you have sent the job to the printer, you simply go to the printer, scroll down the user interface to find your particular file, and then authorise the print by entering in the pin code. This is a simple and effective way of keeping tight control over the circulation of important documents, while also minimising unnecessary printing.

Barcode printing
Keep track of operations with Samsung Barcode Solutions. From stock levels and product movements to membership cards and filing systems, you will increase productivity and reduce costly errors.

SmarThru™ Office
Stay organised with the SmarThru™ Office. This time-saving solution efficiently captures documents and stores them in folders. It also indexes and bounds them so they can be sent to other destinations or to applications for editing.

CounThru™ 2 Pro/Enterprise
Get printer status updates without leaving your seat. Receive low toner level warnings, system error notifications and even usage and customer billing summaries with Samsung’s proprietary CounThru™ 2 Pro/Enterprise interface.

SyncThru™ Admin 5
Who says you can’t do it all? SyncThru™ Admin 5 lets you easily install, manage and monitor all your networked digital print devices on an accessible interface. You also have the ability to analyse data in greater detail with easy-to-read reports

SyncThru™ Web Service
Tired of having to install software just to manage your printer? Now you can change printer settings, upgrade firmware and check your printer’s status easily with just a web browser and the innovative SyncThru™ Web Service.

Easy Print Manager
Run a smooth print operation with Samsung’s Easy Print Manager. Every detail, from toner levels and job accounting to device settings and online ordering, is channeled into one easy-to-use programme.

Universal Print Driver
Save time and money with Samsung’s Universal Print Driver. One print driver, which handles all of your Samsung printers, eliminates unnecessary installations and integrates your print operation.

Short summary description Samsung SCX-5637FR Laser A4 1200 x 1200 DPI 31 ppm:
This short summary of the Samsung SCX-5637FR Laser A4 1200 x 1200 DPI 31 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-5637FR, Laser, Color printing, 1200 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Samsung SCX-5637FR Laser A4 1200 x 1200 DPI 31 ppm:
This is an auto-generated long summary of Samsung SCX-5637FR Laser A4 1200 x 1200 DPI 31 ppm based on the first three specs of the first five spec groups.

Samsung SCX-5637FR. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Time to first page (color, normal)
10 s
Copying
Copying *
Color copying
Maximum copy resolution *
1200 x 1200 DPI
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed scanner
Duplex scan speed (black)
17 ppm
Fax
Faxing *
Color faxing
Modem speed
33.6 Kbit/s
Fax memory
50 MB
Features
Maximum duty cycle *
80000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
HTTPS
Performance
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
600 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (copying)
54 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (average operating)
600 W
Power consumption (PowerSave)
8 W
Power consumption (standby)
50 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000
Server operating systems supported
Windows Server 2003, Windows Server 2008
Weight & dimensions
Weight
36.6 lbs (16.6 kg)
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
16.7 x 15 x 16" (424 x 382 x 407 mm)
Modem type
ITU-T Group 3, ECM
Maximum internal memory
0.768 GB
Compatible operating systems
Red Hat Enterprise Linux WAS 4/5 Fedora 5/13 SuSE Linux 10.1 (32 bit) 10.2/11.2 OpenSuSE Mandriva 2007/2010 Ubuntu 6:06/10:04 SuSE Linux Enterprise Desktop 10/11 Debian 4.0/5.0 Mac OS 10.3/10.6
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:21:47
Uk has collected 1 expert review for Samsung SCX-5637FR Laser A4 1200 x 1200 DPI 31 ppm and the rating is 75 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-05 20:06:16
The Samsung SCX-5637FR is a monochrome, laser multifunction device that's designed for small business users. It can be used to print, scan, photocopy and send and receive faxes, and it can be connected via USB or Gigabit Ethernet. It has a straightforw...
Good Easy to set up Basic Web management Good speed...
Bad Some features not well documented Paper tray a little fiddly...
Bottom line Samsung's SCX-5637FR is a bit of a beast when it comes to pumping out lots of pages per minute. It's definitely fast and it also has some fancy features, such as built-in document storage and Web management. We wish it came with better documentation fo...
75%