location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PG-540XL ink cartridge 1 pc(s) Original High (XL) Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-540XL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5222B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999782393 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Apr 2024 19:06:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PG-540XL ink cartridge 1 pc(s) Original High (XL) Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges²
  • - Genuine Canon Ink is 100% reliable so you can print with less stress²
  • - Genuine Canon Ink provides consistent quality prints 100% of the time²
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly
Long product name Canon PG-540XL ink cartridge 1 pc(s) Original High (XL) Yield Black :
The short editorial description of Canon PG-540XL ink cartridge 1 pc(s) Original High (XL) Yield Black

PG-540XL High Yield Black Ink Cartridge
More>>>
Canon PG-540XL ink cartridge 1 pc(s) Original High (XL) Yield Black:
The official marketing text of Canon PG-540XL ink cartridge 1 pc(s) Original High (XL) Yield Black as supplied by the manufacturer

This high yield black ink provides up to 3.3x more prints than the standard equivalent. The pigment black ink is used for printing documents and ensures crisp, sharp text with great longevity. The 21ml black ink cartridge allows you to print up to 600 pages of A4 documents at ISO/IEC 24734¹ standard.

Short summary description Canon PG-540XL ink cartridge 1 pc(s) Original High (XL) Yield Black:
This short summary of the Canon PG-540XL ink cartridge 1 pc(s) Original High (XL) Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PG-540XL, High (XL) Yield, Black, Pigment-based ink, 15 ml, 1 pc(s), Single pack

Long summary description Canon PG-540XL ink cartridge 1 pc(s) Original High (XL) Yield Black:
This is an auto-generated long summary of Canon PG-540XL ink cartridge 1 pc(s) Original High (XL) Yield Black based on the first three specs of the first five spec groups.

Canon PG-540XL. Black ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Black ink volume: 15 ml, Supply type: Single pack, Printing colors: Black, Quantity per pack: 1 pc(s), Black ink page yield: 600 pages

Features
Black ink type
Pigment-based ink
Compatibility *
PIXMA MG2150 PIXMA MG3250 PIXMA MG4250 PIXMA MX435 PIXMA MX515 PIXMA TS5150 PIXMA MG3650 PIXMA MG3650 PIXMA MG3550 PIXMA MX375 PIXMA MX455 PIXMA MX525 PIXMA TS5151 PIXMA MG3150 PIXMA MG4150 PIXMA MX395 PIXMA MX475 PIXMA MG2250 PIXMA MG3650S
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Features
Black ink volume
15 ml
Black ink page yield *
600 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colors *
Black
Brand compatibility *
Canon
Supply type *
Single pack
Country of origin
Japan
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Suomi 1 distributor(s)
México 1 distributor(s)
Sverige 1 distributor(s)
Italia 1 distributor(s)