location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech LGT-M185G

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LGT-M185G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-002235 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206027275
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 899768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech LGT-M185G
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact Mouse: With a comfortable and contoured shape, this Logitech ambidextrous wireless mouse feels great in either right or left hand and is far superior to a touchpad
  • - Durable and Reliable: This wireless USB mouse features a line-by-line scroll wheel, up to 1 year of battery life thanks to a smart sleep mode function, and comes with the included AA battery
  • - Universal Compatibility: Your Logitech mouse works with your Windows PC, Mac, or laptop, so no matter what type of computer you own today or buy tomorrow your mouse will be compatible
  • - Plug and Play Simplicity: Just plug in the tiny nano USB receiver and start working in seconds with a strong, reliable connection to your cordless computer mouse up to 10 m (5)
  • - Better than touchpad: Get more done by adding M185 to your laptop; according to a recent study, laptop users who chose this mouse over a touchpad were 50% more productive and worked 30% faster (4)
  • - Small and portable: The compact size and smooth cursor control make this PC mouse suitable for small to medium hands, tight workspaces or offices, and busy desktops
Guarantee: 3 years
Long product name Logitech LGT-M185G :
The short editorial description of Logitech LGT-M185G

M185 wireless mouse grey
More>>>
Logitech LGT-M185G:
The official marketing text of Logitech LGT-M185G as supplied by the manufacturer

Logitech® Wireless Mouse M185. A simple, reliable mouse with plug-and-play wireless. You get the reliability of a cord with wireless convenience and freedom—fast data transmission and virtually no delays or dropouts. The 1-year battery life means fewer hassles, too.* You’ll enjoy the high quality and reliability that have made Logitech the global leader for mice—plus a three-year limited hardware warranty. The tiny nano receiver works right away without software and is small enough to leave in your USB port so you won’t lose it. And on top of that, this comfy, contoured mouse treats your hand right.

* Battery life may vary based on user and computing conditions.

Short summary description Logitech LGT-M185G:
This short summary of the Logitech LGT-M185G data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech LGT-M185G, Ambidextrous, Optical, RF Wireless, 1000 DPI, Black, Gray

Long summary description Logitech LGT-M185G:
This is an auto-generated long summary of Logitech LGT-M185G based on the first three specs of the first five spec groups.

Logitech LGT-M185G. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: Black, Gray

Reliable wireless

No delays or dropouts. The tiny wireless receiver gives you a connection you can count on.

All-year power pack

With 12 months of battery life, you don’t have to deal with the hassle of frequent battery changes.1

Built to last

You’ll enjoy the high quality and reliability Logitech is known for—plus a 3-year limited hardware warranty.

COMFORTABLE SHAPE, COMPACT DESIGN
COMFORTABLE SHAPE, COMPACT DESIGN

Stay productive longer with the comfortable, contoured shape that follows the natural curve of your hand. Compact and wireless, the mouse fits easily with your laptop in a bag—so you can take it anywhere you work. M185 is designed to be equally comfortable for both left- and right-handed users.

EASY NAVIGATION, PRECISE CONTROL
EASY NAVIGATION, PRECISE CONTROL

M185 provides a controlled line-by-line scrolling experience for easier navigation. No more annoying missed clicks—the optical sensor allows you to track with smooth and accurate cursor control on almost any surface.

QUALITY YOU CAN RELY ON
QUALITY YOU CAN RELY ON

The mouse is built with the same high quality standards that have made Logitech the global leader for mice and keyboards, Durable and reliable, M185 also works up to 12 months without changing batteries thanks to the on/off switch button and auto-sleep power-saving mode.

COMPLETE TASKS FASTER
COMPLETE TASKS FASTER

Get more done by adding M185 to your laptop. According to a recent study, laptop users who chose this mouse over a touchpad were 50% more productive and worked 30% faster

PLUG & PLAY SIMPLICITY
PLUG & PLAY SIMPLICITY

M185 is compatible with Windows®, macOS, ChromeOS™ and Linux® and works instantly when you plug the USB receiver into your computer or laptop. The receiver also provides a strong, reliable connection within up to 10 meters.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product color *
Black, Gray
Surface coloration
Monochromatic
Ergonomics
Wireless range
393.7" (10 m)
Plug and Play
Yes
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Battery technology
Alkaline
Service life of battery
12 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
2.36" (60 mm)
Depth
3.9" (99 mm)
Height
1.54" (39 mm)
Weight
2.65 oz (75.2 g)
Receiver width
0.567" (1.44 cm)
Receiver depth
0.24" (6.1 mm)
Receiver height
0.736" (1.87 cm)
Receiver weight
0.0635 oz (1.8 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
4.96" (126 mm)
Package depth
7.32" (186 mm)
Package height
3.27" (83 mm)
Package weight
4.32 oz (122.4 g)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Logistics data
Harmonized System (HS) code
84716070
Master (outer) case GTIN (EAN/UPC)
50992060272716
Master (outer) case width
3.98" (101 mm)
Master (outer) case length
14.3" (362 mm)
Master (outer) case height
10.2" (259 mm)
Master (outer) case weight
3.2 lbs (1.45 kg)
Quantity per intermodal container (20ft)
20000 pc(s)
Quantity per intermodal container (40ft)
41200 pc(s)
Quantity per intermodal container (40ft, HC)
46350 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-01-07 03:22:16
Uk has collected 8 expert reviews for Logitech Wireless Mouse M185 and the average expert rating is 94 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
94%
Source Review comments Score
artiss.co.uk
Updated:
2015-05-14 07:55:24
The M185 is a cheap, small sized, wireless mouse ideal for use with laptops. Available in range of colours (which is represented as a coloured band around the mouse, the rest of the product being black) it can be found for anywhere between £10 and £15.Lik...
Good Build quality, Reliable tracking on different surfaces, Reciever hides away when not in use, Good value for money...
Bad Rattly power button...
Bottom line Small, cheap and wireless, it's the ideal companion for a laptop. With a tiny reciever that can be stored away when not in use, and Logitech's reputation for quality this is well worth the money...
100%
smallformfactor.net
Updated:
2016-10-28 04:12:25
A few weeks ago, the bluetooth mouse we use for our HTPC failed. In the search for a replacement (we were never really happy with the previous mouse) the Logitech M185 Wireless Mouse became the chosen candidate.System RequirementsLogitech lists support fo...
Bottom line The Logitech M185 Wireless Mouse is available at various online retailers, with Newegg stocking it for US$17.49. I purchased this mouse for the equivalent of US$12.60 from a local store.As a low-mid range wireless notebook or HTPC cordless mouse, I would...
0%
Brand Image Article code product Stock Price from
Logitech M171 mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M171 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004424 M170 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004546 M335 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004438 M335 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI
(show image)
910-004374 MX Anywhere 2 Wireless Mobile Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Master Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI Logitech MX Master Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI
(show image)
910-004362 MX Master Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004294 M280 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004291 M280 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M317 mouse Ambidextrous RF Wireless Logitech M317 mouse Ambidextrous RF Wireless
(show image)
910-004185 M317 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI
(show image)
910-003725 Corded Mouse M500 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M557 mouse Office Bluetooth Optical 1000 DPI Logitech M557 mouse Office Bluetooth Optical 1000 DPI
(show image)
910-003959 M557 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 11 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 4 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 3 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech LGT-M185G:
Disclaimer

©2021 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

Microsoft, Windows Vista, Windows, and the Windows logo are trademarks of the Microsoft group of companies.

Mac and the Mac logo are trademarks of Apple Inc., registered in the U.S. and other countries.

Linux penguin “Tux” created by Larry Ewing and The Gimp.

All other trademarks are the property of their respective owners.