location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG M4214TCBA.AEU computer monitor 42" 1920 x 1080 pixels Full HD Touchscreen Tabletop Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M4214TCBA.AEU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M4214TCBA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808992937432 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Oct 2022 09:21:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG M4214TCBA.AEU computer monitor 42" 1920 x 1080 pixels Full HD Touchscreen Tabletop Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Touchscreen 42"
  • - Full HD 1920 x 1080 pixels
  • - 13.5 ms 1300:1
  • - 220 W
More>>>
Short summary description LG M4214TCBA.AEU computer monitor 42" 1920 x 1080 pixels Full HD Touchscreen Tabletop Black:
This short summary of the LG M4214TCBA.AEU computer monitor 42" 1920 x 1080 pixels Full HD Touchscreen Tabletop Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG M4214TCBA.AEU, 42", 1920 x 1080 pixels, Full HD, 13.5 ms, Black

Long summary description LG M4214TCBA.AEU computer monitor 42" 1920 x 1080 pixels Full HD Touchscreen Tabletop Black:
This is an auto-generated long summary of LG M4214TCBA.AEU computer monitor 42" 1920 x 1080 pixels Full HD Touchscreen Tabletop Black based on the first three specs of the first five spec groups.

LG M4214TCBA.AEU. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 13.5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black

Display
Display diagonal *
42"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Touchscreen *
Yes
Touchscreen type
Tabletop
Display brightness
400 cd/m²
Response time *
13.5 ms
Screen shape *
Flat
Aspect ratio
16:9
Contrast ratio (typical) *
1300:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Windows operating systems supported
Yes
OmniTapps Multitouch compatibility
No
Multimedia
Number of speakers
2
RMS rated power
20 W
Built-in speaker(s) *
Yes
Design
Product color *
Black
Ports & interfaces
Number of upstream ports
1
Ports & interfaces
DVI port
Yes
DVI-D ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
Audio input
1
Audio output
1
Composite video in
1
Component video (YPbPr/YCbCr) in
1
S-Video inputs quantity
1
RS-232 ports
1
Ergonomics
Panel mounting interface
600 x 400 mm
Wall mountable
Yes
Power
Power consumption (typical) *
220 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Weight (with stand)
73.6 lbs (33.4 kg)
Weight (without stand)
63.3 lbs (28.7 kg)
Other features
Compatible operating systems
Windows XP, Vista, 7
Dimensions (WxDxH)
39.3 x 47 x 233" (999 x 1194 x 5918 mm)
Placement supported
Horizontal
Full HD
Yes
Automatic temperature control
Yes
Ethernet LAN (RJ-45) ports
1
Country Distributor
United Kingdom 1 distributor(s)