Tripp Lite logo

Tripp Lite DDR1327SQFC-1 monitor mount / stand 27" Desk Black

Data-sheet quality:
created/standardized by Icecat
Product views:
42471
Info modified on:
10 Aug 2024, 11:48:15
Bullet Points Tripp Lite DDR1327SQFC-1 monitor mount / stand 27" Desk Black:
  • - Steel frame clamps securely to your desk for mounting displays at comfortable levels
  • - -30° to +30° tilt, -90° to +90° swivel and 360° rotation help you find the perfect angle
  • - Four flex arms adjust independently and support displays up to 17.6 lb. each
  • - Cable management brackets keep cords organized and help prevent excess clutter
  • - VESA compliance ensures compatibility with 75 x 75 and 100 x 100 mounting patterns
Guarantee:
5-year limited
Long product name Tripp Lite DDR1327SQFC-1 monitor mount / stand 27" Desk Black:

Quad-Monitor Flex-Arm Desktop Clamp for 13” to 27” Displays

Tripp Lite DDR1327SQFC-1 monitor mount / stand 27" Desk Black:

Rugged Steel Desk Clamp Lifts Your Monitors Above Your Work Area’s Surface
This VESA-compliant desktop clamp mounts four flat-screen displays above your desk, table or workstation, allowing you to free up valuable surface space. Recommended for home or office use, the DDR1327SQFC-1 fits most flat-panel monitors from 13 to 27 inches. The clamp fits desktops ranging in thickness from 0.4 to 3.3 inches (10 to 85 millimeters). All hardware is included. Cable management brackets along the arms prevent excess cord clutter.

Swivel, Tilt and Rotate the Screens to Find the Most Comfortable Viewing Angles
The durable steel frame stands up to frequent adjustments, and the flex arms support up to 17.6 pounds (8 kilograms) apiece. The flex arms adjust independently to optimize viewing angles, minimize glare and improve ergonomics. To minimize screen glare, reduce eye fatigue and increase viewing comfort, the DDR1327SQFC-1 features -30° to +30° tilt, -90° to +90° swivel and 360° rotation for positioning your screens.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this monitor stand supports the following VESA mounting hole patterns: 75 x 75 and 100 x 100.

Short summary description Tripp Lite DDR1327SQFC-1 monitor mount / stand 27" Desk Black:

Tripp Lite DDR1327SQFC-1, Clamp, 70.5 lbs (32 kg), 13", 27", 3.94 x 3.94" (100 x 100 mm), Black

Long summary description Tripp Lite DDR1327SQFC-1 monitor mount / stand 27" Desk Black:

Tripp Lite DDR1327SQFC-1. Mounting: Clamp, Maximum weight capacity: 70.5 lbs (32 kg), Minimum screen size: 13", Maximum screen size: 27", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: -30 - 30°. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.