location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EU-M30 (002) 203 x 203 DPI Wired & Wireless Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EU-M30 (002)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CK01002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946700137
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EU-M30 (002) 203 x 203 DPI Wired & Wireless Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact and efficient with easy mounting kit
  • - Remote monitoring support for less downtime
  • - New bezel option for fewer paper jams
  • - Bright LED alerts for quick troubleshooting
  • - Security features prevent unauthorized access
  • - Available in black and white
Long product name Epson EU-M30 (002) 203 x 203 DPI Wired & Wireless Thermal POS printer :
The short editorial description of Epson EU-M30 (002) 203 x 203 DPI Wired & Wireless Thermal POS printer

EU-m30 Kiosk Thermal Receipt Printer
More>>>
Epson EU-M30 (002) 203 x 203 DPI Wired & Wireless Thermal POS printer:
The official marketing text of Epson EU-M30 (002) 203 x 203 DPI Wired & Wireless Thermal POS printer as supplied by the manufacturer

Self-Ordering and Self-Checkout Kiosk Thermal Receipt Printer.
The sleek, new Epson® EU-m30 Kiosk Thermal Receipt Printer offers innovative kiosk friendly features for easy integration into various self-checkout and self-ordering kiosks. With the included easy mounting kit for effortless integration and serviceability, it’s ideal for busy retail and hospitality environments. Remote monitoring makes managing and minimizing downtime simple, and the EU-m30’s new bezel option helps improve paper path alignment which aids in preventing jams in a kiosk environment. Troubleshooting in the field happens fast thanks to illuminated LEDs for attention and error status. And you can feel confident knowing the EU-m30 is secure with features like restricted front cover access and button cover options to prevent unauthorized printer access. A reliable performer, it features a 150 km printhead life1 and auto cutter life of 1.5 million cuts1. Customer lines aren’t likely thanks to fast print speeds of up to 250mm/sec. Backed by world-class service and support, the EU-m30 includes a 2-year limited warranty. The Epson® EU-m30 Kiosk Thermal Receipt Printer. Built to keep customers and business moving.

Short summary description Epson EU-M30 (002) 203 x 203 DPI Wired & Wireless Thermal POS printer:
This short summary of the Epson EU-M30 (002) 203 x 203 DPI Wired & Wireless Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EU-M30 (002), Thermal, POS printer, 203 x 203 DPI, 250 mm/sec, Text, Graphic, Barcode, ANK

Long summary description Epson EU-M30 (002) 203 x 203 DPI Wired & Wireless Thermal POS printer:
This is an auto-generated long summary of Epson EU-M30 (002) 203 x 203 DPI Wired & Wireless Thermal POS printer based on the first three specs of the first five spec groups.

Epson EU-M30 (002). Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 3.27" (8.3 cm), Supported paper width: 58 mm - 80 mm (Breite). Connectivity technology: Wired & Wireless. Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 360000 h, Autocutter durability: 1.5 million cuts. Product color: Black

Printing
Maximum resolution
203 x 203 DPI
Print speed (receipt)
250 mm/sec
Printing characters
Text, Graphic, Barcode
Character sets
ANK
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
3.27" (8.3 cm)
Supported paper width
58 mm - 80 mm (Breite)
Ports & interfaces
USB port *
Yes
Serial interface *
Yes
Connectivity technology *
Wired & Wireless
Near Field Communication (NFC)
Yes
Features
Sound pressure level (printing)
55 dB
Mean time between failures (MTBF)
360000 h
Half-cutter
Yes
Autocutter durability
1.5 million cuts
Print head life
150 km
Country of origin
Philippines
Mounting position
Horizontal
Built-in sensors details
Paper End Sensor, Papier-Sensor
Design
Product color *
Black
Power
Power plug type
Type C
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
System requirements
Pre-installed software
TMNet WebConfig, ePOS-Device, ePOS-Display, ePOS-Print
Weight & dimensions
Width
5" (127 mm)
Depth
5.16" (131 mm)
Height
5" (127 mm)
Weight
2.87 lbs (1.3 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
7.68" (195 mm)
Package depth
9.06" (230 mm)
Package height
9.25" (235 mm)
Package weight
3.64 lbs (1.65 kg)
Print technology
Column capacity
48/57
Logistics data
Harmonized System (HS) code
84433210
Technical details
Font styles
ANK
Lifetime
17000000 lines
Other features
Buffer size
12 KB
Mean cycles between failures (MCBF)
65000000
Print head life
150.000.000 Impulse
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)