location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega 33008 backup storage media Blank data tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
33008
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33008
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Iomega 33008 backup storage media Blank data tape :
The short editorial description of Iomega 33008 backup storage media Blank data tape

REV™ 35GB/90GB Disk PC
More>>>
Iomega 33008 backup storage media Blank data tape:
The official marketing text of Iomega 33008 backup storage media Blank data tape as supplied by the manufacturer

Iomega REV is a removable hard disk system for Small Medium Business and Small Office Home Office users who require fast and reliable back ups. It also suits desktop and large file users looking for a cost-effective and versatile portable storage system.

The drives read and write to small, rugged, and portable cartridges that hold 35GB of data (or up to 90GB using the compression software included) and can be stored for up to 30 years.
Unlimited capacity - simply add more disks as your needs grow.
Iomega Automatic Backup Pro Software enables custom backups, encryption and password protection.
Fast & Efficient - Back up and restore eight times faster than tape; Drag-and-drop files.
Expandable & Easy - Add capacity when you need it; plus no maintenance required.
Durable & Secure - Virtually unlimited rewriteability and password protection.

Compatibility
Formatted for use with PC only.

Short summary description Iomega 33008 backup storage media Blank data tape:
This short summary of the Iomega 33008 backup storage media Blank data tape data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega 33008, Blank data tape, 90 GB, Black, 3.53 oz (100 g), 0 - 60 °C, 5.75 x 3.99 x 1" (146 x 101.4 x 25.4 mm)

Long summary description Iomega 33008 backup storage media Blank data tape:
This is an auto-generated long summary of Iomega 33008 backup storage media Blank data tape based on the first three specs of the first five spec groups.

Iomega 33008. Product type: Blank data tape, Compressed capacity: 90 GB, Product color: Black. Weight: 3.53 oz (100 g). Dimensions (WxDxH): 5.75 x 3.99 x 1" (146 x 101.4 x 25.4 mm), Device type: HDD

Performance
Product type *
Blank data tape
Compressed capacity
90 GB
Product color
Black
Weight & dimensions
Weight
3.53 oz (100 g)
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Other features
Dimensions (WxDxH)
5.75 x 3.99 x 1" (146 x 101.4 x 25.4 mm)
Device type
HDD
Mac compatibility
No
Brand Image Article code product Stock Price from
Iomega 33007 backup storage media Blank data tape Iomega 33007 backup storage media Blank data tape
(show image)
33007 33007 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)