Lenovo logo

Lenovo ThinkVision E22-28 computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114751
Info modified on:
19 Oct 2024, 08:21:54
Long product name Lenovo ThinkVision E22-28 computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black:

21.5" FHD IPS, 1920 x 1080, 60 Hz, 1 x HDMI 1.4, 1 x DP 1.2, 1 x VGA, 13W / 17W

Lenovo ThinkVision E22-28 computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black:

The ThinkVision E22-28 is a user-oriented device, designed with modern workforce requirements in mind. Boost productivity with this 21.5-inch Full-HD display with a 4 ms response time in extreme mode that delivers clear and accurate visuals, no matter the task. The ports on offer - HDMI, DP, and VGA - allow for versatile connectivity. Most of all, its ergonomically designed stand allows for complete customisation in terms of lift, tilt, pivot, and swivel which not only optimises office space, but also ensures you experience minimal fatigue while on the job.

Comfortable Viewing Experience
Get precise visuals in Full-HD resolution and wide viewing angles on the ThinkVision E22-28’s 21.5-inch In-Plane Switching Panel. The TÜV Rheinland Eye Comfort certification means that the monitor causes minimum eye fatigue. With 16.7 million color support and a 72% NTSC color gamut, enjoy vivid imagery.

Enhanced Connectivity
The ThinkVision E22-28 is not just stylish and ergonomic—it is functional as well. It is compatible with most devices through the HDMI, DP, and VGA ports, enhancing productivity and performance. Online meetings are more efficient and convenient with better quality calls thanks to built-in speakers that come with the monitor.

Efficient Use of Workspace
A lift range of 155 mm, tilt angles of -5° / 22°, swivel angles of -360° / 360°, and a pivot range of ± 90° powers users through the day by allowing them to customize the monitor as per their convenience, minimizing neck and back strains and aches. With the VESA Mount, the ThinkVision E22-28 can also be fixed on a wall, giving your office a neat, clean look.

Short summary description Lenovo ThinkVision E22-28 computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black:

Lenovo ThinkVision E22-28, 21.5", 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision E22-28 computer monitor 21.5" 1920 x 1080 pixels Full HD LED Black:

Lenovo ThinkVision E22-28. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.