location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ROG Zephyrus G14 GA401QC-BS71-CB laptop AMD Ryzen™ 7 5800HS 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ROG
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zephyrus G14
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA401QC-BS71-CB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA401QC-BS71-CB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
ASUS GA401QC-BS71-CB user manual (8.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ROG Zephyrus G14 GA401QC-BS71-CB laptop AMD Ryzen™ 7 5800HS 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 7 5800HS (16MB Cache, 2.8GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS, NVIDIA GeForce RTX 3050 (4GB GDDR6)
  • - 16GB DDR4-SDRAM & 512GB SSD
Long product name ASUS ROG Zephyrus G14 GA401QC-BS71-CB laptop AMD Ryzen™ 7 5800HS 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Gray :
The short editorial description of ASUS ROG Zephyrus G14 GA401QC-BS71-CB laptop AMD Ryzen™ 7 5800HS 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Gray

AMD Ryzen 7 5800HS (16MB Cache, 2.8GHz), 16GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, AMD Radeon Graphics, NVIDIA GeForce RTX 3050 (4GB GDDR6), WLAN, Windows 10 Home 64-bit
More>>>
ASUS ROG Zephyrus G14 GA401QC-BS71-CB laptop AMD Ryzen™ 7 5800HS 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Gray:
The official marketing text of ASUS ROG Zephyrus G14 GA401QC-BS71-CB laptop AMD Ryzen™ 7 5800HS 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Gray as supplied by the manufacturer

Dynamic and ready to travel, the pioneering ROG Zephyrus G14 is the world’s most powerful 14-inch Windows 10 Pro gaming laptop. Outclass the competition with up to an 8-core AMD Ryzen™ 9 4900HS CPU and potent GeForce RTX™ 2060 GPU that speed through everyday multitasking and gaming. Customize your fit with either a 120Hz gaming display or high-resolution WQHD panel, both Pantone® Validated for superb color accuracy. Quad speakers pump out incredible Dolby Atmos sound for immersive movies, games, music, and more. Live life at Zephyrus speed with a light and portable gaming laptop, and be active anywhere.

BUILT UP
Styled in metallic Eclipse Gray or pearlescent Moonlight White, the Zephyrus G14 is a stunner. Its clean aesthetic travels easily from LAN parties to lecture halls, with fine-tuned detailing that puts it in a class of its own. Precision CNC milling creates 6,536 perforations across the aluminum lid for a distinctive dot matrix design. Honeycomb reinforcements add strength with minimal material to keep the chassis light. The magnesium-aluminum alloy deck is fingerprint resistant to keep it looking fresh day to day.

PRECISION MACHINING
The striking dot matrix design on the lid is made with a precision CNC milling process that creates 6,536 perfectly spaced perforations in an incredibly small surface area. The unique pattern is stylish yet subtle, with the diameter of the openings carefully chosen to emit just the right amount of light from the 1,215 mini-LEDs that lie below on the optional AniMe Matrix™ display.

LIGHT IT UP
Featuring a first-of-its-kind AniMe Matrix™ display, the G14 offers deep personalization in a truly unique way. The groundbreaking display is made up of 1,215 individual mini-LEDs that can be used to display custom images and animations that express your creativity and audio visualizations that match music playback. Future updates will enable status notifications that keep you in the loop on new messages, battery life, and more.

POWER UP
The Zephyrus G14 changes the game for portability by packing unprecedented power into a 14-inch body weighing just 1.6kg. We collaborated with AMD to create special versions of its Ryzen™ 9 4900HS CPUs with lower power consumption and thermals that enable superior performance for ultra-slim laptops. Cutting-edge 7nm process technology puts up to 8 cores and 16 threads on a single chip, allowing the G14 to muscle through heavy workloads. Add up to a GeForce RTX™ 2060 GPU that clocks up to 1285MHz at 65W with ROG Boost, and the G14 moves from fast-paced gaming to content creation in a flash.

LIVE IT UP
Gaming laptops typically struggle to stay alive without a massive power brick, but the Zephyrus G14’s energy-efficient AMD Ryzen™ 9 4900HS APU lets you finish up work, watch videos, and stay productive without the weight. USB Power Delivery gives you the flexibility to charge the battery with portable Type-C power packs and adapters, or quickly rejuvenate compatible smartphones and other devices. Say goodbye to fighting over sockets in crowded cafes, and live life untethered.

SPEED UP
Choose the display that best fits your lifestyle. Avid creators will relish the high-resolution detail visible in the WQHD panel, while esports enthusiasts will see smoother gameplay on the superfast 120Hz option. Adaptive sync synchronizes the display’s refresh rate with the GPU’s frame rate to eliminate tearing and make gameplay more fluid. Pantone validation ensures that colors are accurate across 100% of the sRGB spectrum for pro-level portfolio projects. Super-narrow bezels around the display practically fade into the background, keeping you fully engrossed in what’s on-screen.

MASH UP
The Zephyrus G14 comes with an uncompromised keyboard that fits full-size functionality into a much smaller machine. It’s the first ROG laptop to feature fingerprint login on the power button, making waking up the laptop as simple as unlocking your phone. The desktop-inspired layout makes you feel right at home with dedicated hotkeys that put volume, microphone mute, and ROG Armoury Crate software within easy reach. Overstroke technology triggers higher in each keystroke for faster responsiveness, and the ErgoLift design raises the keyboard at an angle to make typing more comfortable than ever.

TURN IT UP
Virtual 5.1.2-channel surround sound powered by Dolby Atmos technology puts you in the center of the action. Twin tweeters fire sound directly at you, while dual Smart Amp woofers bounce sound off the table. Turn up the volume at parties and events and enjoy louder, more dynamic audio. Switch between 6 preset modes that optimize settings based on the type of game and media, or make manual modifications that fit your preferences.

KEEP UP
Equipped with the latest Intel® Wi-Fi 6 with Gig+ (802.11ax), you can game reliably at LAN speeds wherever compatible connections are available. Wi-Fi 6 (Gig+) boosts network speed and efficiency, providing a better connection for crowded spaces like coffee shops and libraries. It also reduces latency, meaning less lag for network-sensitive activities like online gaming.

DON’T HEAT UP
Unleashing the peak performance of high-end components is especially difficult in ultra-slim laptops. Innovative solutions are needed to ensure reliable, sustained performance, so ROG’s Intelligent Cooling philosophy mixes the right features and system settings to ensure the best experience no matter what you’re doing. In the Zephyrus G14, self-cleaning cooling prevents dust build up from compromising long-term performance, while dual n-Blade fans spin 81 blades each to generate impressive airflow within the slim frame. ROG Armoury Crate software seamlessly switches between operating modes to optimize performance and acoustics for the task.

TUNE UP
ROG Armoury Crate software unifies system and lighting controls to put essential settings at your fingertips in a single utility. You can easily define and customize Scenario Profiles that automatically make adjustments when you launch your favorite titles.

LOAD UP
A wide variety of ports makes the G14 especially flexible. Drive a second display to multitask more efficiently via the USB-C port with DisplayPort 1.4. Watch 4K UHD movies on the big screen or easily connect a projector with HDMI 2.0b. Hook up your mouse, gamepad, drawing tablet, and other peripherals to play or be creative anywhere. There’s no need for dongles with a 3.5mm headset jack built in.

GEAR UP
Bundle the ROG Zephyrus G14 with an array of gaming peripherals and accessories. Upgrade your stream with the ROG GC21 external camera, which captures crisp Full HD detail at a silky 60 FPS. Navigate smoothly and precisely with the ROG Impact gaming mouse. Lighten your load with a smaller, 65W adapter that offers enough power for you to stay productive anywhere. And give your laptop a little extra security on the road in a convenient, perfectly sized sleeve.

Short summary description ASUS ROG Zephyrus G14 GA401QC-BS71-CB laptop AMD Ryzen™ 7 5800HS 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Gray:
This short summary of the ASUS ROG Zephyrus G14 GA401QC-BS71-CB laptop AMD Ryzen™ 7 5800HS 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Gray data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ROG Zephyrus G14 GA401QC-BS71-CB, AMD Ryzen™ 7, 2.8 GHz, 14", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS ROG Zephyrus G14 GA401QC-BS71-CB laptop AMD Ryzen™ 7 5800HS 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Gray:
This is an auto-generated long summary of ASUS ROG Zephyrus G14 GA401QC-BS71-CB laptop AMD Ryzen™ 7 5800HS 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Gray based on the first three specs of the first five spec groups.

ASUS ROG Zephyrus G14 GA401QC-BS71-CB. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800HS, Processor frequency: 2.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product color: Gray

Design
Color name
Eclipse Grey
Product type *
Laptop
Product color *
Gray
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
5800HS
Processor cores
8
Processor boost frequency
4.4 GHz
Processor frequency *
2.8 GHz
Processor cache
16 MB
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
1x SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3050
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
AMD Radeon Graphics
Audio
Audio system
Dolby Atmos
Number of built-in speakers
4
Audio
Built-in microphone
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
2.0b
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Trial software
1-month trial for new Microsoft 365 customers
Operating system installed *
Windows 10 Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
76 Wh
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
9 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
12.8" (324 mm)
Depth
8.74" (222 mm)
Height
0.705" (17.9 mm)
Weight *
3.53 lbs (1.6 kg)
Disclaimer ASUS ROG Zephyrus G14 GA401QC-BS71-CB laptop AMD Ryzen™ 7 5800HS 14" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 10 Home Gray:
Disclaimer

The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.