location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Active Pen 3 stylus pen 0.582 oz (16.5 g) Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Active Pen 3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZG38C03408
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195477066779 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2024 02:53:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Active Pen 3 stylus pen 0.582 oz (16.5 g) Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4096 Pressure sensitivity
  • - WGP,AES 2,0 &MPP Pen protools
  • - 2 pen buttons
Long product name Lenovo Active Pen 3 stylus pen 0.582 oz (16.5 g) Gray :
The short editorial description of Lenovo Active Pen 3 stylus pen 0.582 oz (16.5 g) Gray

Active Pen 3
More>>>
Lenovo Active Pen 3 stylus pen 0.582 oz (16.5 g) Gray:
The official marketing text of Lenovo Active Pen 3 stylus pen 0.582 oz (16.5 g) Gray as supplied by the manufacturer

The Lenovo Active Pen 3 is a standalone pen accessory that allows users to take notes, draw and sign on Lenovo Tablet surfaces. Made of a sleek anodized aluminum in an Iron Grey finish, the Lenovo Digital Active Pen 4 supports WGP, AES 2.0, and MPP protocols. It has 2 function buttons and is powered by an included AAAA battery.

Short summary description Lenovo Active Pen 3 stylus pen 0.582 oz (16.5 g) Gray:
This short summary of the Lenovo Active Pen 3 stylus pen 0.582 oz (16.5 g) Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Active Pen 3, Tablet, Lenovo, Gray, TB-J606, TB-J606F, TB-J606L, TB-J606N, Aluminum, WGP, AES 2.0, MPP

Long summary description Lenovo Active Pen 3 stylus pen 0.582 oz (16.5 g) Gray:
This is an auto-generated long summary of Lenovo Active Pen 3 stylus pen 0.582 oz (16.5 g) Gray based on the first three specs of the first five spec groups.

Lenovo Active Pen 3. Device compatibility: Tablet, Brand compatibility: Lenovo, Product color: Gray. Weight: 0.582 oz (16.5 g), Width: 5.51" (140 mm), Depth: 0.374" (9.5 mm)

Features
Device compatibility *
Tablet
Brand compatibility *
Lenovo
Compatibility
TB-J606, TB-J606F, TB-J606L, TB-J606N
Product color *
Gray
Housing material
Aluminum
Buttons quantity
2
Supported protocols
WGP, AES 2.0, MPP
Weight & dimensions
Weight
0.582 oz (16.5 g)
Width
5.51" (140 mm)
Depth
0.374" (9.5 mm)
Height
0.374" (9.5 mm)
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Country Distributor
France 1 distributor(s)
Italia 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)