location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-M5298 inkjet printer Color 1200 x 2400 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce Pro WF-M5298DW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CG08502
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce Pro WF-M5298 inkjet printer Color 1200 x 2400 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Save time: With a fast FPOT
  • - Low intervention: Print with minimal downtime
  • - Save time: High yield and paper capacity mean less time is spent refilling
  • - Built for business: PDL compatibility (PCL and PostScript 3)
  • - PrecisionCore technology: Epson’s most advanced printhead technology
More>>>
Short summary description Epson WorkForce Pro WF-M5298 inkjet printer Color 1200 x 2400 DPI A4 Wi-Fi:
This short summary of the Epson WorkForce Pro WF-M5298 inkjet printer Color 1200 x 2400 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-M5298, Color, 1200 x 2400 DPI, 1, A4, 45000 pages per month, 34 ppm

Long summary description Epson WorkForce Pro WF-M5298 inkjet printer Color 1200 x 2400 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WF-M5298 inkjet printer Color 1200 x 2400 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-M5298. Color, Number of print cartridges: 1, Maximum duty cycle: 45000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Display: LCD. Wi-Fi. Product color: Gray

Features
Duplex printing *
Yes
Duplex printing mode
Auto
Page description languages *
ESC/P-R, PCL 5c, PCL 6
Printing colors *
Black
Color *
Yes
Maximum duty cycle *
45000 pages per month
Number of print cartridges *
1
Printing
Maximum resolution *
1200 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Time to first page (black, normal)
4.8 s
Input & output capacity
Total number of input trays *
2
Total input capacity *
251 sheets
Total output capacity *
150 sheets
Multi-Purpose tray input capacity
1 sheets
Maximum input capacity
251 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Envelopes sizes
C4, C5, C6, DL
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
Direct printing
Yes
Standard interfaces
Ethernet, USB, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA2-AES
Supported network protocols
LPR, FTP, IPP, LDP, Port 9100, WSD, Net BIOS over TCP/IP, WSD-Print, Bonjour/Airprint
Mobile printing technologies
Apple AirPrint
Performance
Card reader integrated
No
Design
Market positioning *
Business
Product color *
Gray
Built-in display *
Yes
Display
LCD
Color display
Yes
Power
Power consumption (printing) *
22 W
Power consumption (off)
0.2 W
Power consumption (ready)
8 W
Energy Star Typical Electricity Consumption (TEC)
0.2 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Linux operating systems supported
Yes
Weight & dimensions
Width
16.7" (425 mm)
Depth
11.4" (290 mm)
Height
20" (508 mm)
Weight
30.9 lbs (14 kg)
Packaging data
Quantity per pack
1 pc(s)
Cables included
AC
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Other features
Print technology
Inkjet
Ink drop
Mit Variable-sized Droplet-Technologie