location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-L610U data projector Standard throw projector 6000 ANSI lumens 3LCD 1080p (1920x1080) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-L610U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H901056
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-L610U data projector Standard throw projector 6000 ANSI lumens 3LCD 1080p (1920x1080) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6,000-lumen brightness
  • - WUXGA resolution
  • - HDBaseT and screen mirroring
  • - Easy, flexible installation
  • - Fit and forget reliability
More>>>
Short summary description Epson EB-L610U data projector Standard throw projector 6000 ANSI lumens 3LCD 1080p (1920x1080) White:
This short summary of the Epson EB-L610U data projector Standard throw projector 6000 ANSI lumens 3LCD 1080p (1920x1080) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-L610U, 6000 ANSI lumens, 3LCD, 1080p (1920x1080), 2500000:1, 16:10, 50 - 500"

Long summary description Epson EB-L610U data projector Standard throw projector 6000 ANSI lumens 3LCD 1080p (1920x1080) White:
This is an auto-generated long summary of Epson EB-L610U data projector Standard throw projector 6000 ANSI lumens 3LCD 1080p (1920x1080) White based on the first three specs of the first five spec groups.

Epson EB-L610U. Projector brightness: 6000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Focal length range: 20 - 31.8 mm, Aperture range (F-F): 1.5 - 1.7. Video color modes: Cinema, Dynamic, Presentation, sRGB, DICOM simulation mode, Multi-projection. Serial interface type: RS-232C, HDMI connector type: Full-size, USB connector type: USB Type-A, USB Type-B

Projector
Screen size compatibility *
50 - 500"
Projection distance
56.7 - 938.6" (1.44 - 23.8 m)
Projection distance (wide)
55.1 - 582.7" (1.4 - 14.8 m)
Projection distance (tele)
94.5 - 937" (2.4 - 23.8 m)
Contrast ratio (dynamic)
2500000:1
Projector brightness *
6000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
2500000:1
Native aspect ratio *
16:10
Number of colors
1.07 billion colors
Projector brightness (economic mode)
4200 ANSI lumens
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Matrix size
0.67"
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Focus *
Manual
Focal length range
20 - 31.8 mm
Aperture range (F-F)
1.5 - 1.7
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.6:1
Throw ratio
1.35 - 2.2:1
Horizontal lens shift range
-20 - 20%
Vertical lens shift range
-50 - 50%
Video
Full HD *
Yes
3D *
No
Video color modes
Cinema, Dynamic, Presentation, sRGB, DICOM simulation mode, Multi-projection
Ports & interfaces
HDMI connector type
Full-size
HDBaseT port
Yes
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
Serial interface type *
RS-232C
PC Audio in
Yes
PC Audio out
Yes
HDMI ports quantity *
2
USB connector type
USB Type-A, USB Type-B
DVI port *
No
AC (power) in
Yes
Network
Smart TV *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Network
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Miracast
Yes
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
27 dB
On Screen Display (OSD)
Yes
Screen mirroring
Yes
Noise level *
38 dB
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Design
Market positioning *
Education
Product type *
Standard throw projector
Product color *
White
Placement
Desktop, Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
353 W
Power consumption (standby) *
0.3 W
Power consumption (economy mode)
265 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: AMX, Crestron (Network), Control4, Extron
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
17.3" (440 mm)
Depth
12" (304 mm)
Height
4.72" (120 mm)
Weight *
18.7 lbs (8.5 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Bundled software
EasyMP Monitor
Logistics data
Quantity per pack
1 pc(s)
Other features
RS-232C
Yes