location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-530 data projector Standard throw projector 3200 ANSI lumens 3LCD XGA (1024x768) White, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H673056
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-530 data projector Standard throw projector 3200 ANSI lumens 3LCD XGA (1024x768) White, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation Standard throw projector White, Gray
  • - 3LCD 3200 ANSI lumens
  • - Lamp 5000 h
  • - XGA (1024x768) 4:3 16000:1
  • - Screen size compatibility: 50 - 108" Number of colors: 1.07 billion colors
  • - Focus: Manual
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 16 W
  • - 298 W
More>>>
Short summary description Epson EB-530 data projector Standard throw projector 3200 ANSI lumens 3LCD XGA (1024x768) White, Gray:
This short summary of the Epson EB-530 data projector Standard throw projector 3200 ANSI lumens 3LCD XGA (1024x768) White, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-530, 3200 ANSI lumens, 3LCD, XGA (1024x768), 16000:1, 4:3, 50 - 108"

Long summary description Epson EB-530 data projector Standard throw projector 3200 ANSI lumens 3LCD XGA (1024x768) White, Gray:
This is an auto-generated long summary of Epson EB-530 data projector Standard throw projector 3200 ANSI lumens 3LCD XGA (1024x768) White, Gray based on the first three specs of the first five spec groups.

Epson EB-530. Projector brightness: 3200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Fixed focal length: 0.252" (6.4 mm), Zoom type: Auto. Video processing: 10 bit. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Projector
Screen size compatibility *
50 - 108"
Projection distance
19.7 - 51.2" (0.5 - 1.3 m)
Projector brightness *
3200 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
16000:1
Native aspect ratio *
4:3
Number of colors
1.07 billion colors
Projector brightness (economic mode)
1800 ANSI lumens
Vertical scan range
50 - 85 Hz
Keystone correction, horizontal
-15 - 15°
Keystone correction, vertical
-15 - 15°
White light output
3200 ANSI lumens
Color light output
3200 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
10000 h
Lamp power
215 W
Lens system
Focus *
Manual
Fixed focal length
0.252" (6.4 mm)
Zoom type
Auto
Zoom ratio
1.35:1
Throw ratio
0.55:1
Video
Full HD *
No
Video processing
10 bit
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Audio (L/R) out
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
PC Audio in
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
USB connector type
USB Type-A, USB Type-B
Composite video in *
1
Component video (YPbPr/YCbCr) in *
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Network
Wi-Fi *
Yes
Features
Noise level (economic mode)
29 dB
Noise level *
37 dB
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Product color *
White, Gray
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
298 W
Power consumption (standby) *
0.28 W
Power consumption (PowerSave)
221 W
Power consumption (economy mode)
221 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
13.5" (344 mm)
Depth
12.4" (314.5 mm)
Height
3.7" (94 mm)
Weight *
8.16 lbs (3.7 kg)
Packaging content
Handheld remote control *
Yes
Cables included
AC, VGA
Manual
Yes
WLAN adapter included
Yes
Bundled software
EasyMP Monitor, iProjection, EasyMP Network Projection
Technical details
USB display function
3 in 1: Image / Mouse / Sound
Sustainability certificates
TCO
Logistics data
Quantity per pack
1 pc(s)
Other features
RS-232 ports
1