location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank M1170 inkjet printer 1200 x 2400 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EcoTank ET-M1170
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH44502
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2022 12:36:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EcoTank M1170 inkjet printer 1200 x 2400 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Reduce your printing costs: Economical ink tank printer with lots of ink included
  • - Reliable and durable: One-year or 100,000-page warranty
  • - Reduce energy usage: Save up to 95% in power consumption4
  • - Time saving: Wi-Fi, double-sided printing, 250-sheet tray, mobile printing
  • - Fast, business-quality printing: 20ppm print speeds3 , no warm up time, PrecisionCore printhead
More>>>
Short summary description Epson EcoTank M1170 inkjet printer 1200 x 2400 DPI A4 Wi-Fi:
This short summary of the Epson EcoTank M1170 inkjet printer 1200 x 2400 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank M1170, 1200 x 2400 DPI, A4, 20000 pages per month, 39 ppm, Duplex printing, Gray

Long summary description Epson EcoTank M1170 inkjet printer 1200 x 2400 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson EcoTank M1170 inkjet printer 1200 x 2400 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank M1170. Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 39 ppm. Duplex printing. Wi-Fi. Product color: Gray

Features
Recommended duty cycle
250 - 1500 pages per month
Duplex printing *
Yes
Duplex printing mode
Auto
Page description languages *
GDI
Printing colors *
White
Ink tank system
Yes
Ink type
Pigment-based ink
Print head nozzles
400 nozzles black
Color *
No
Maximum duty cycle *
20000 pages per month
Printing
Maximum resolution *
1200 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
39 ppm
Time to first page (black, normal)
6 s
Duplex print speed (black, normal quality, A4/US Letter)
9 ppm
Duplex print speed (ISO/IEC 24734, A4) black
9 ppm
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Maximum number of input trays *
2
Maximum input capacity
251 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Hagaki card, Legal
Envelopes sizes
10, C6, DL
Paper tray media weight
64 - 256 g/m²
Thickness
3.74" (9.5 cm)
Ports & interfaces
USB port *
Yes
Standard interfaces
USB
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-TKIP, WPA2-AES
Mobile printing technologies
Epson Connect, Google Cloud Print
Performance
Sound pressure level (printing)
56 dB
Performance
Sound power level (printing)
6.9 dB
Design
Market positioning *
Business
Product color *
Gray
Built-in display *
Yes
Display diagonal
1.45"
Power
Power consumption (printing) *
13 W
Power consumption (off)
0.2 W
Power consumption (ready)
3.3 W
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008 R2 x64
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Server 2003 R2 x64, Windows Server 2008 (32/64 Bit), Windows Server 2008 R2, Windows Server 2012 (64bit), Windows Server 2012 R2, Windows Server 2016, Windows Vista, Windows XP SP3, XP Professional x64 Edition SP2
Weight & dimensions
Width
14.8" (375 mm)
Depth
13.7" (347 mm)
Height
5.94" (151 mm)
Weight
9.48 lbs (4.3 kg)
Packaging data
Included cartridge capacity (black)
11000 pages
Quantity per pack
1 pc(s)
Cables included
AC
Package width
16.1" (410 mm)
Package depth
17.3" (440 mm)
Package height
10.8" (275 mm)
Package weight
13.2 lbs (6 kg)
Logistics data
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
28 pc(s)
Quantity per pallet
14 pc(s)
Other features
Print technology
Inkjet
Ink drop
2.8 pl
Media thickness
64 - 95 mm
Number of users
3 user(s)