location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 240 Pike Silver Bluetooth Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
240 Pike Silver Bluetooth Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43N04AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908877646 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:16
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 240 Pike Silver Bluetooth Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 1600 DPI Silver
  • - Ambidextrous Bluetooth
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1 AA
Guarantee: HP standard One-year limited warranty
Long product name HP 240 Pike Silver Bluetooth Mouse :
The short editorial description of HP 240 Pike Silver Bluetooth Mouse

240 Pike Silver Bluetooth Mouse
More>>>
HP 240 Pike Silver Bluetooth Mouse:
The official marketing text of HP 240 Pike Silver Bluetooth Mouse as supplied by the manufacturer

Stay connected in style
Strong connection and fast tracking will keep you clicking all day, every day. This stylish wireless mouse offers so many essentials it deserves a hand, so why not yours?

Short summary description HP 240 Pike Silver Bluetooth Mouse:
This short summary of the HP 240 Pike Silver Bluetooth Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP 240 Pike Silver Bluetooth Mouse, Ambidextrous, Optical, Bluetooth, 1600 DPI, Silver

Long summary description HP 240 Pike Silver Bluetooth Mouse:
This is an auto-generated long summary of HP 240 Pike Silver Bluetooth Mouse based on the first three specs of the first five spec groups.

HP 240 Pike Silver Bluetooth Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: Silver

Smooth, Speedy, Sensitive
Smooth, Speedy, Sensitive

This mouse's optical sensor has super accurate tracking at 1600 DPI to precisely pick up every flick of your wrist - smooth, speedy, and sensitive.

Thoughtfully designed
Thoughtfully designed

Sleek and ambidextrous design. Choose from three stylish colors: black, red, or silver. It also sports three buttons and a scroll wheel.

Lock On with Bluetooth 5.1
Lock On with Bluetooth 5.1

Lose the dongle with the a mouse that has Bluetooth 5.1 wireless connectivity. Picks up power efficiency, and ensures a longer and stronger connection.

The story is currently unavailable. Please, contact us.
Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Bluetooth version
5.1
Design
Form factor *
Ambidextrous
Product color *
Silver
HP segment
Business
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Service life of battery
15 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11
System requirements
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
4.21" (107 mm)
Depth
2.38" (60.5 mm)
Height
1.15" (29.3 mm)
Weight
1.91 oz (54.2 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
5.08" (129 mm)
Package depth
3.07" (78 mm)
Package height
1.85" (47 mm)
Package weight
4.23 oz (120 g)
Packaging content
Receiver included
Yes
Warranty card
Yes
Logistics data
Country of origin
China
Pallet weight (imperial)
876.56 lbs
Harmonized System (HS) code
84716070
Pallet weight
14 oz (397.6 g)
Number of cartons per pallet
72 pc(s)
Number of cartons per pallet layer
12 pc(s)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)