Activision logo

Activision Transformers : La Face Cachée de la Lune Standard Xbox 360

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4618
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Activision Transformers : La Face Cachée de la Lune Standard Xbox 360:
  • - - Play both sides as the iconic Autobot and Decepticon Transformers characters.
  • - - Experience the gripping battles and heart-pumping moments that occur in the run-up to Michael Bay`s blockbuster film TRANSFORMERS: Dark of the Moon.
  • - - Change the battle and instantly convert to a third, hybrid form that combines the weapons and firepower of robot mode with the agility of vehicle mode.
Long product name Activision Transformers : La Face Cachée de la Lune Standard Xbox 360:

Transformers : Dark of the Moon

Short summary description Activision Transformers : La Face Cachée de la Lune Standard Xbox 360:

Activision Transformers : La Face Cachée de la Lune, Xbox 360, T (Teen), Physical media

Long summary description Activision Transformers : La Face Cachée de la Lune Standard Xbox 360:

Activision Transformers : La Face Cachée de la Lune. Game edition: Standard, Platform: Xbox 360, ESRB rating: T (Teen), PEGI rating: 12, Developer: High Moon Studios, Release date (DD/MM/YYYY): 24-06-2011, Distribution type: Physical media

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.