location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMPDD1735AM monitor mount / stand 35" Desk Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMPDD1735AM Safe-IT Precision-Placement Dual-Display Desk Clamp or Grommet with Antimicrobial Tape for 17” to 35” Displays, USB Ports
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMPDD1735AM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332268235 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:51:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMPDD1735AM monitor mount / stand 35" Desk Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sturdy aluminum frame clamps securely to your desk for mounting twin displays
  • - Grommet hardware is also inlcudes for multiple mounting options
  • - -22° to +45° tilt, -32° to +32° swivel and 90° rotation help you find the perfect angle
  • - USB 3.2 Gen 1 ports connect USB devices and transfer data at speeds up to 5 Gbps
  • - Supports most 17-35 in. monitors and interactive displays up to 22 lb. each
  • - Includes antimicrobial tape for the handle to help protect against bacteria and viruses
Guarantee: 5-year limited
Long product name Tripp Lite DMPDD1735AM monitor mount / stand 35" Desk Black :
The short editorial description of Tripp Lite DMPDD1735AM monitor mount / stand 35" Desk Black

Safe-IT Precision-Placement Dual-Display Desk Clamp or Grommet with Antimicrobial Tape for 17” to 35” Displays, USB Ports
More>>>
Tripp Lite DMPDD1735AM monitor mount / stand 35" Desk Black:
The official marketing text of Tripp Lite DMPDD1735AM monitor mount / stand 35" Desk Black as supplied by the manufacturer

Rugged Aluminum Desk Clamp Lifts Your Monitors Above Your Work Area’s Surface
This Safe-IT™ desktop clamp or grommet mounts two flat- or curved-screen displays above your desk, table or workstation, allowing you to free up valuable surface space. Recommended for home or office use, the DMPDD1735AM fits most monitors from 17 to 35 inches. The durable aluminum frame tolerates frequent adjustments, and the swiveling aluminum arm supports two displays up to 22 pounds (10 kilograms) apiece. Instead of clamping the unit to your desktop, you may install it using the included grommet. All hardware is included.

Swivel, Tilt and Rotate the Dual Screens to Find the Most Comfortable Viewing Angles
The aluminum arm with premium gas spring adjusts independently to optimize viewing angles, minimize glare and improve ergonomics. To minimize screen glare, reduce eye fatigue and increase viewing comfort, the mount features -22° to +45° tilt, -32° to +32° swivel and 90° rotation for positioning your screens. Easy screen adjustment lets you quickly find just the right angles without interrupting your workday. Built-in spring tension gauge enables perfect weight adjustment.

Connect Your Favorite Devices to Help You Get Through the Workday
The base of the DMPDD1735AM features two USB 3.2 Gen 1 ports for connecting peripherals. The ports support data transfer speeds up to 5 Gbps.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for television sets and monitors. For hassle-free display compatibility, this desktop clamp supports the following VESA mounting hole patterns: 75 x 75 and 100 x 100. Monitor cables clip to the arm beneath included covers to eliminate clutter and keep cords hidden and organized.

Antimicrobial Protection Helps Provide a Safer, Cleaner and Healthier Environment
The DMPDD1735AM comes with a strip of antimicrobial tape, which you can apply to the handle for additional protection against the growth of bacteria, viruses, fungi, mold and mildew.

Short summary description Tripp Lite DMPDD1735AM monitor mount / stand 35" Desk Black:
This short summary of the Tripp Lite DMPDD1735AM monitor mount / stand 35" Desk Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMPDD1735AM, Clamp/Bolt-through, 22 lbs (10 kg), 17", 35", 3.94 x 3.94" (100 x 100 mm), Black

Long summary description Tripp Lite DMPDD1735AM monitor mount / stand 35" Desk Black:
This is an auto-generated long summary of Tripp Lite DMPDD1735AM monitor mount / stand 35" Desk Black based on the first three specs of the first five spec groups.

Tripp Lite DMPDD1735AM. Mounting: Clamp/Bolt-through, Maximum weight capacity: 22 lbs (10 kg), Minimum screen size: 17", Maximum screen size: 35", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Swivel angle range: -32 - 32°, Tilt angle range: -22 - 45°. Product color: Black

Mounting
Minimum screen size *
17"
Maximum weight capacity *
22 lbs (10 kg)
Maximum screen size *
35"
Mounting
Clamp/Bolt-through
Mounting type *
Desk
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
2
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Tilt adjustment
Yes
Tilt angle range
-22 - 45°
Swivel angle range
-32 - 32°
Angle of rotation
180°
Cable management
Yes
Design
Housing material
Steel
Product color *
Black
Ports & interfaces
Built-in USB hub
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Weight & dimensions
Width
35.9" (910.8 mm)
Depth
8.86" (225 mm)
Height
27.1" (688.1 mm)
Weight
8.86 lbs (4.02 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
11.8" (299.7 mm)
Package depth
63" (1600.2 mm)
Package height
8" (203.2 mm)
Package weight
9.66 lbs (4.38 kg)
Packaging content
Mounting kit
Yes
Manual
Yes
Other features
Compliance certificates
REACH, RoHS
Logistics data
Master (outer) case width
12.6" (320 mm)
Master (outer) case length
72.3" (1836.4 mm)
Master (outer) case height
8" (203.2 mm)
Master (outer) case weight
11.9 lbs (5.4 kg)
Quantity per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332268232
Country of origin
China
Harmonized System (HS) code
8302.50.0000
Brand Image Article code product Stock Price from
Tripp Lite DDR1327S monitor mount / stand 27" Desk Black Tripp Lite DDR1327S monitor mount / stand 27" Desk Black
(show image)
DDR1327S DDR1327S Full Motion Desk Mount for 13" to 27" Monitors - clamp and grommet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)