location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

upcycle it UltraSlim Docking Station

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
upcycle it Check ‘upcycle it’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraSlim Docking Station
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D9Y32AA-REFURBISHED
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5713552005557
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘upcycle it’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by upcycle it: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 11:15:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points upcycle it UltraSlim Docking Station
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Docking
  • - USB Power Delivery
  • - Ethernet LAN
  • - Cable lock slot
More>>>
Short summary description upcycle it UltraSlim Docking Station:
This short summary of the upcycle it UltraSlim Docking Station data-sheet is auto-generated and uses the product title and the first six key specs.

upcycle it UltraSlim Docking Station, Docking, Black, HP, HP EliteBook Folio 1020 G1; HP EliteBook Folio 1040 G1, G3; HP EliteBook 1040 G2; HP EliteBook..., 1.73" (44 mm), 14.5" (368 mm)

Long summary description upcycle it UltraSlim Docking Station:
This is an auto-generated long summary of upcycle it UltraSlim Docking Station based on the first three specs of the first five spec groups.

upcycle it UltraSlim Docking Station. Connectivity technology: Docking. Product color: Black, Brand compatibility: HP, Compatibility: HP EliteBook Folio 1020 G1; HP EliteBook Folio 1040 G1, G3; HP EliteBook 1040 G2; HP EliteBook.... Width: 1.73" (44 mm), Depth: 14.5" (368 mm), Height: 4.21" (107 mm)

Ports & interfaces
Connectivity technology *
Docking
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Number of USB ports with PowerShare support
1
USB Power Delivery
Yes
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
2
DisplayPort version
1.2
Microphone in *
Yes
Headphone outputs *
1
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Performance
Cable lock slot
Yes
Product color *
Black
Brand compatibility
HP
Compatibility
HP EliteBook Folio 1020 G1; HP EliteBook Folio 1040 G1, G3; HP EliteBook 1040 G2; HP EliteBook Revolve 810 G1, G3; HP EliteBook 820 G1, G2, G3, G4; HP EliteBook 840 & 850 G1, G2, G3, G4, G5, G6; HP EliteBook 830 G5, G6; HP EliteBook 720, 740, 750 G1, G2; HP EliteBook 725 G3, G4, G5; HP EliteBook 745, 755 G3, G4, G5, G6; HP EliteBook 735 G5, G6; HP ProBook 640, 650 G2, G3, G4, G5; HP ProBook 645 G2, G3, G4, G5; HP ProBook 655 G2, G3, G4; HP EliteBook Folio 9480m, 9470m; HP ZBook 14u G4, G5, G6; HP ZBook 15u G3, G4, G5, G6
Weight & dimensions
Width
1.73" (44 mm)
Depth
14.5" (368 mm)
Height
4.21" (107 mm)
Weight
26.8 oz (760 g)