Epson logo

Epson TM-T88VII 180 x 180 DPI Wired & Wireless Thermal POS printer

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105552
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points Epson TM-T88VII 180 x 180 DPI Wired & Wireless Thermal POS printer:
  • - Reliable hardware
  • - High performance
  • - Reduced environmental impacts
Long product name Epson TM-T88VII 180 x 180 DPI Wired & Wireless Thermal POS printer:

52 dB (A), Black

Epson TM-T88VII 180 x 180 DPI Wired & Wireless Thermal POS printer:

High-speed receipt printer
Market-leading1, high-performance and eco-conscious receipt printers, backed by proven reliability
The TM-T88VII is our new high-performance receipt printer range. It features a range of design, connectivity and usability improvements and enhancements to improve the user experience.

Reliable and high-performance
Avoid downtime by choosing proven, reliable hardware from the market leader1. Fast print speeds of 500mm/s and high-quality, printed legible receipts will ensure happy customers.

Backwards compatible
The TM-T88VII is fully compatible with the existing T88V and T88VI software so there are no expensive costs associated with changing business infrastructure. The printer also has same footprint as previous models, meaning no additional costs of having to change the counters/tills.

Eco-conscious
The TM-T88VII demonstrates reduced environmental impacts, with lower noise level, lower power consumption and smaller, more efficient power supply. The printer is now compatible with more eco-friendly, Phenol-free paper.

Short summary description Epson TM-T88VII 180 x 180 DPI Wired & Wireless Thermal POS printer:

Epson TM-T88VII, Thermal, POS printer, 180 x 180 DPI, 500 mm/sec, 0.0555 x 0.133" (1.41 x 3.39 mm), Text, Graphic, Barcode, 2D barcode

Long summary description Epson TM-T88VII 180 x 180 DPI Wired & Wireless Thermal POS printer:

Epson TM-T88VII. Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum roll diameter: 3.27" (8.3 cm), Supported paper width: 80 mm, Media thickness: 48 - 80 mm. Connectivity technology: Wired & Wireless, USB connector: USB Type-A / USB Type-B, Optional connectivity: Wireless LAN. Sound pressure level (printing): 52 dB, Sound pressure level (standby): 52 dB, Mean time between failures (MTBF): 360000 h. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.