location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin KVM switch White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1DG102DUK
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:56:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin KVM switch White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 2560 x 1600 pixels
Guarantee: 3-Year.
Long product name Belkin KVM switch White :
The short editorial description of Belkin KVM switch White

Flip DVI-D KVM Switch with Remote
More>>>
Short summary description Belkin KVM switch White:
This short summary of the Belkin KVM switch White data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin KVM Switch, 2560 x 1600 pixels, White

Long summary description Belkin KVM switch White:
This is an auto-generated long summary of Belkin KVM switch White based on the first three specs of the first five spec groups.

Belkin KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 2560 x 1600 pixels. Product color: White. Connectivity technology: Wired

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:20:45
Uk has collected 5 expert reviews for Belkin KVM switch White and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
alphr.com
Updated:
2011-09-25 19:20:45
KVM (keyboard, video, mouse) switches are never going to be glamorous devices, but Belkins Flip range ditches the traditional grey desktop box to provide one of the more discreet designs weve seen. With the main bulk of the unit hidden behind your...
83%
impulsegamer.com
Updated:
2015-06-07 04:40:33
8.8The latest KVM device from Belkin has just been released called the "Flip DVI KVM Switch" which is the perfect accessory for using one set of input/output devices on two different computers. This latest incarnation from the series has the addition o...
88%
benchmarkreviews.com
Updated:
2011-09-25 19:20:45
Belkin Flip F1DG102D DVI-USB KVM Belkin offers a wide variety of KVMs, from inexpensive dual-port switches intended for the home to large, expensive 16-port rack-mount switches that can handle multiple computers and multiple consoles. Some even have bu...
74%
Country Distributor
United Kingdom 1 distributor(s)