location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPad 256 GB 10.2" Wi-Fi 5 (802.11ac) iPadOS 15 Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
9th generation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPad
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MK2N3NF/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194252516485 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 15:00:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iPad 256 GB 10.2" Wi-Fi 5 (802.11ac) iPadOS 15 Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Mobile tablet Gray
  • - 10.2" 2160 x 1620 pixels LED IPS
  • - Apple A13
  • - 256 GB Flash
  • - Single camera 8 MP Front camera 12 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 32.4 Wh
  • - iPadOS 15
Long product name Apple iPad 256 GB 10.2" Wi-Fi 5 (802.11ac) iPadOS 15 Gray :
The short editorial description of Apple iPad 256 GB 10.2" Wi-Fi 5 (802.11ac) iPadOS 15 Gray

iPad, 10.2" LED, 2160 x 1620, A13 Bionic, 256GB, 802.11ac Wi-Fi 5, Bluetooth 4.2, Touch ID, 8MP + 12MP, iPadOS
More>>>
Short summary description Apple iPad 256 GB 10.2" Wi-Fi 5 (802.11ac) iPadOS 15 Gray:
This short summary of the Apple iPad 256 GB 10.2" Wi-Fi 5 (802.11ac) iPadOS 15 Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPad , 10.2", 2160 x 1620 pixels, 256 GB, iPadOS 15, 17.2 oz (487 g), Gray

Long summary description Apple iPad 256 GB 10.2" Wi-Fi 5 (802.11ac) iPadOS 15 Gray:
This is an auto-generated long summary of Apple iPad 256 GB 10.2" Wi-Fi 5 (802.11ac) iPadOS 15 Gray based on the first three specs of the first five spec groups.

Apple iPad . Display diagonal: 10.2", Display resolution: 2160 x 1620 pixels, Display technology: LED. Internal storage capacity: 256 GB. Processor family: Apple, Processor model: A13. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 12 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 17.2 oz (487 g). Operating system installed: iPadOS 15. Product color: Gray

Power through any task.
Power through any task.

The A13 Bionic chip makes everything more responsive, from messaging to web browsing to using multiple apps at once.

Up to 20 per cent faster GPU gives you the graphics performance you need. Perfect for playing immersive games and more.

A more powerful Neural Engine drives machine learning–based features like Live Text in iPadOS 15.

The A13 Bionic chip effortlessly powers advanced apps like Adobe Fresco and Procreate.

With all-day battery life, iPad is ready to work or play for as long as you need it.

Your bright ideas on display.
Your bright ideas on display.

With incredible detail and vivid colours, the 10.2‑inch Retina display is perfect for watching movies, working on a project, or drawing your next masterpiece.

True Tone adjusts the display to the colour temperature of the room to make viewing comfortable in any light.

Shoots, edits and shares. Oh my.
Shoots, edits and shares. Oh my.

Centre Stage makes video calls more engaging by automatically adjusting to keep you centred in the frame. And it lets you create fun videos for posting to popular social apps.

In addition to Centre Stage, the 12MP Ultra Wide front camera brings a huge boost in image quality for even better selfies and group shots.

The 8MP Wide camera on the back of iPad captures sharp, vivid images and video.

The versatile back camera also lets you scan documents and experience immersive AR apps.

Go limitless with wireless.
Go limitless with wireless.

Download files, stream movies, collaborate with colleagues and upload content from just about anywhere.

Fast Wi‑Fi lets you stay connected at home, work, school, or wherever you go with iPad.

With Gigabit‑class LTE, you can connect even when you can’t access Wi‑Fi.

Write it down. Type it up.
Write it down. Type it up.

Using Apple Pencil is as natural as putting pen to paper, but with capabilities that make handwriting as powerful as typed text.

Take unforgettable notes, create a work of art, mark up screenshots, and much more.

Attach a thin and light Smart Keyboard for comfortable typing — perfect for writing your novel or crafting your business plan.

The Smart Keyboard folds up into a slim, lightweight cover for portable protection.

iPadOS. Smooth operating system.
iPadOS. Smooth operating system.

Designed for the large Multi‑Touch display, iPadOS is powerful and easy to use.iPadOS 15 pushes the capabilities of iPad further with more discoverable multitasking, new ways to find and organise information, and enhanced note‑taking.

Apps for everything you love.
Apps for everything you love.

iPad comes with powerful Apple-designed apps like Photos, Maps, Messages, Apple News, Mail and Safari. And with over a million apps on the App Store designed just for iPad, you’ll find the right app for anything you want to do. Make a beat, get a workout in, read the news or join a battle royale with friends.

Privacy built in.
Privacy built in.

Like every Apple product, iPad was designed with your privacy and security in mind. It’s not always easy. But that’s the kind of innovation we believe in.

Designed for everyone.
Designed for everyone.

Technology is most powerful when everyone can use it. That’s why iPad comes with accessibility features that support vision, hearing, mobility and cognitive needs. Like sign language prominence in FaceTime, which can detect when a participant is using sign language and make them prominent in a Group FaceTime call.

Country Distributor
France 2 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
United Kingdom 1 distributor(s)