location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 4 GB DDR4-SDRAM 500 GB HDD Windows 8.1 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W9B61PA show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 4 GB DDR4-SDRAM 500 GB HDD Windows 8.1 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 8.1 Pro 64-bit
  • - Intel Core i5-6500T (6MB Cache, 2.5GHz)
  • - 4GB DDR4-SDRAM (1 x 4) & 500GB HDD
Long product name HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 4 GB DDR4-SDRAM 500 GB HDD Windows 8.1 Pro Mini PC Black :
The short editorial description of HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 4 GB DDR4-SDRAM 500 GB HDD Windows 8.1 Pro Mini PC Black

Intel Core i5-6500T (6MB Cache, 2.5GHz), 4GB DDR4-SDRAM, 500GB HDD, Intel HD Graphics 530, Windows 8.1 Pro 64-bit
More>>>
HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 4 GB DDR4-SDRAM 500 GB HDD Windows 8.1 Pro Mini PC Black:
The official marketing text of HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 4 GB DDR4-SDRAM 500 GB HDD Windows 8.1 Pro Mini PC Black as supplied by the manufacturer

Our biggest PC in our smallest packag
Don’t sacrifice size or power. Get the best of both worlds with the high-performance HP EliteDesk 800 65W Desktop Mini. With a full line of mounting, expansion, and security accessories[4] this PC fits almost anywhere for an enterprise-class solution.

Short summary description HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 4 GB DDR4-SDRAM 500 GB HDD Windows 8.1 Pro Mini PC Black:
This short summary of the HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 4 GB DDR4-SDRAM 500 GB HDD Windows 8.1 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 800 G2, 2.5 GHz, Intel® Core™ i5, i5-6500T, 4 GB, 500 GB, Windows 8.1 Pro

Long summary description HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 4 GB DDR4-SDRAM 500 GB HDD Windows 8.1 Pro Mini PC Black:
This is an auto-generated long summary of HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 4 GB DDR4-SDRAM 500 GB HDD Windows 8.1 Pro Mini PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 800 G2. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 2.87 lbs (1.3 kg). Product color: Black