location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-10-SET-3 rack cabinet 12U Wall mounted rack Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Set - 254 mm (10") - 12U, 312 x 300 mm (W xD)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-10-SET-3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032477518
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2024 15:44:17
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-10-SET-3 rack cabinet 12U Wall mounted rack Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wall housing dimensions (H x W x D): 592 x 312 x 300 mm
  • - Power strip with 3 safety plug sockets 250VAC 50/60Hz / 16A / 4000W
  • - Power strip with 2 m mains cable H05VV-F 35 1.5 mm² with safety plug sockets
  • - Switch complies with network standards IEEE 802.3, IEEE 802.3u, IEEE 802.3ab and IEEE 802.3x
  • - Patch panel for applications up to 250 MHz, 1GBase-T
  • - Cable installation on patch panel via LSA rails, color coded in accordance with EIA/TIA 568 A & B
  • - CAT 6 S-FTP Patch Cable, Cu, LSZH AWG 27/7, Length 1 m, Color gray
  • - 1 rack unit dummy cover plate, 45 x 255 x 10 mm, gray (RAL 7035)
  • - 0.5 rack unit cable brush strip, 22 x 254 x 12 mm, gray (RAL 7035)
  • - 1 rack unit cable management panel, 3x cable rings, 44x254x60 mm, gray (RAL 7035)
Long product name Digitus DN-10-SET-3 rack cabinet 12U Wall mounted rack Gray :
The short editorial description of Digitus DN-10-SET-3 rack cabinet 12U Wall mounted rack Gray

10 inch network bundle, incl. 12U cabinet, grey and various components
More>>>
Short summary description Digitus DN-10-SET-3 rack cabinet 12U Wall mounted rack Gray:
This short summary of the Digitus DN-10-SET-3 rack cabinet 12U Wall mounted rack Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-10-SET-3, Wall mounted rack, 12U, 66.1 lbs (30 kg), Key lock, Rack rails, Gray

Long summary description Digitus DN-10-SET-3 rack cabinet 12U Wall mounted rack Gray:
This is an auto-generated long summary of Digitus DN-10-SET-3 rack cabinet 12U Wall mounted rack Gray based on the first three specs of the first five spec groups.

Digitus DN-10-SET-3. Type: Wall mounted rack, Rack capacity: 12U, Maximum weight capacity: 66.1 lbs (30 kg), Key lock, Rack rails. Power supply: 4000 W. International Protection (IP) code: IP20, Product color: Gray

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 4 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)