location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Ultra-slim Expansion Base

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra-slim Expansion Base
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GD229AA#ABH
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:44
The date of the most recent change of the data-sheet in Icecat's system
quickspecs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP Ultra-slim Expansion Base :
The short editorial description of HP Ultra-slim Expansion Base

HP Ultra-slim Expansion Base
More>>>
HP Ultra-slim Expansion Base:
The official marketing text of HP Ultra-slim Expansion Base as supplied by the manufacturer

• Ultra-Slim Expansion Base designed to connect to the bottom of the 2710p


• 7-mm DVD+/-RW SuperMulti Drive included


• Provides port replication on the go

Short summary description HP Ultra-slim Expansion Base:
This short summary of the HP Ultra-slim Expansion Base data-sheet is auto-generated and uses the product title and the first six key specs.

HP Ultra-slim Expansion Base, DVD±RW, 25.4 oz (720 g), 612.9 lbs (278 kg), 9.07 x 10.6 x 0.354" (230.3 x 268.4 x 9 mm), 9.06", 2 pc(s)

Long summary description HP Ultra-slim Expansion Base:
This is an auto-generated long summary of HP Ultra-slim Expansion Base based on the first three specs of the first five spec groups.

HP Ultra-slim Expansion Base. Optical drive type: DVD±RW. Weight: 25.4 oz (720 g). Pallet weight: 612.9 lbs (278 kg). Dimensions (WxDxH): 9.07 x 10.6 x 0.354" (230.3 x 268.4 x 9 mm), Size (imperial): 9.06", Number of layers per pallet: 2 pc(s)

Ports & interfaces
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Network
Ethernet LAN (RJ-45) ports
1
Performance
Optical drive type
DVD±RW
Weight & dimensions
Weight
25.4 oz (720 g)
Logistics data
Pallet weight
612.9 lbs (278 kg)
Other features
Dimensions (WxDxH)
9.07 x 10.6 x 0.354" (230.3 x 268.4 x 9 mm)
Size (imperial)
9.06"
I/O ports
1 audio in; 1 audio out; 1 parallel; 1 RJ-45; 4 USB 2.0; 1 docking connector; 1 S-video; 1 VGA-out; 1 AC power
Case or master carton weight
6.61 lbs (3 kg)
Number of layers per pallet
2 pc(s)
Quantity per pallet
510 pc(s)
Weight (imperial)
1.59 lb
Security management description
Kensington Security Lock